Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STR9
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM9
Core Size 32-Bit
Speed 96MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage 1.65 V ~ 2 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Homepage www.st.com
Win Source Part Number 749616-STR912FAW46X6
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name STR912FAW46
Introduction Date May 09, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STR912FAW46X6 CAD Model

Description

STMicroelectronics STR912FAW46X6 Microcontroller

The STR912FAW46X6 is a robust and versatile 32-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require high performance, reliability, and enhanced connectivity features. This ARM966E-S based microcontroller is an integral part of the STR9 family that combines the ARM9 core with a rich peripheral set and flexible memory interfacing, making it an ideal choice for industrial control, networking, medical equipment, and complex embedded systems.

Key Features:

  • Core: ARM966E-S 32-bit RISC CPU operating at up to 96 MHz, delivering high processing power for complex algorithms and control tasks.
  • Memory: Comes with 512 KB of on-chip Flash memory and 96 KB of RAM, providing ample space for application code and data storage.
  • Connectivity: Features an Ethernet MAC for networked applications, USB 2.0 full-speed interface, and multiple serial communication interfaces including I2C, SPI, and UARTs, ensuring versatile connection options for peripherals and other devices.
  • Timers and Counters: Equipped with multiple 16-bit timers, watchdog timers, and an RTC, which are essential for time-sensitive tasks and system management.
  • Analog to Digital Converter (ADC): Incorporates a 10-bit ADC with up to 16 channels, facilitating the conversion of analog signals to digital for processing and analysis.
  • Security: Embedded with a unique 96-bit identifier and a single-wire debug interface, providing secure and efficient system development and troubleshooting capabilities.
  • Power Management: Offers several power-saving modes, including Idle and Power-down modes, to enhance energy efficiency in various operating conditions.

Applications:

The STR912FAW46X6 is designed to be a versatile component in many embedded system applications. It is particularly well-suited for:

  • Industrial control systems
  • Networking equipment
  • Medical devices
  • Security systems
  • Complex embedded controllers

With its combination of performance, connectivity, and security features, the STR912FAW46X6 from STMicroelectronics stands out as a powerful microcontroller that can meet the demands of advanced embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.6851
ECAD model for FS32K118LAT0MLFT
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $244.2106 $244.2106
2+ $218.9475 $437.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 150 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention