EN
  • EN
  • DE

QCA9880-2R4E

Part No QCA9880-2R4E
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834568-QCA9880-2R4E
Ultra Librarian 3D Model Ultra Librarian QCA9880-2R4E CAD Model

Description

The Qualcomm Atheros QCA9880-2R4E is a high-performance, tri-band concurrent 802.11ac Wi-Fi module designed for enterprise-grade access points and high-end consumer routers. It supports simultaneous operation on the 2.4 GHz and two 5 GHz bands, delivering exceptional wireless performance and capacity.

Applications

  • Enterprise-grade wireless access points (APs) for office and public spaces.
  • High-end consumer routers for demanding home networks.
  • Mesh Wi-Fi systems for extending network coverage.
  • Outdoor wireless bridges for connecting remote locations.
  • Industrial wireless networking applications.

Features

  • Tri-Band Concurrent Operation: Supports simultaneous operation on the 2.4 GHz and two 5 GHz bands, maximizing network capacity and minimizing interference.
  • 802.11ac Wave 2: Compliant with the latest 802.11ac Wave 2 standards, delivering data rates up to 1.73 Gbps.
  • 4x4 MIMO: Supports 4x4 Multiple-Input Multiple-Output (MIMO) technology for improved range and performance.
  • Multi-User MIMO (MU-MIMO): Allows multiple devices to connect simultaneously without compromising performance.
  • Advanced Security Features: Supports WPA3, WPA2, and other security protocols for secure wireless communication.

Benefits

  • Exceptional Wireless Performance: Delivers faster and more reliable wireless connections for demanding applications.
  • Increased Network Capacity: Supports a higher number of connected devices without compromising performance.
  • Reduced Interference: Tri-band operation minimizes interference from other wireless devices and networks.
  • Improved Network Coverage: 4x4 MIMO technology extends the range of wireless networks, ensuring connectivity in larger areas.
  • Enhanced Security: Advanced security features protect against unauthorized access and cyber threats.

The QCA9880-2R4E incorporates advanced features such as beamforming, which focuses the wireless signal towards connected devices for improved performance. It also supports DFS (Dynamic Frequency Selection) for utilizing less congested 5 GHz channels. The module is designed for easy integration into a wide range of wireless networking devices, providing reliable and high-performance wireless connectivity for enterprise and consumer applications.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.8145 $93.6290
4+ $38.4118 $153.6472
5+ $37.2118 $186.0590
7+ $36.0117 $252.0819
9+ $34.8105 $313.2945
12+ $31.2104 $374.5248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess