Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Manufacturer STMicroelectronics
Series STM32L1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844076-STM32L151C6T6
Ultra Librarian 3D Model Ultra Librarian STM32L151C6T6 CAD Model

Description

STM32L151C6T6 Microcontroller - STMicroelectronics

The STM32L151C6T6 is a cutting-edge microcontroller product from STMicroelectronics, part of the STM32L1 series, which is designed to offer the perfect blend of energy efficiency and performance. This microcontroller is built on an ARM Cortex-M3 processor and operates at a frequency of up to 32 MHz. It is an ideal choice for a range of applications, particularly those that require a balance between power consumption and processing capability, such as medical devices, industrial control systems, and low-power sensor networks.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 32 MHz.
  • Memory: Equipped with 32 Kbytes of Flash memory and 10 Kbytes of RAM, providing ample space for application code and data storage.
  • Energy Efficiency: Features multiple power-saving modes, including a low-power run mode, sleep mode, and a stop mode that reduces power consumption to a mere 0.27 µA with full state retention and a fast wakeup time.
  • ADC: 12-bit, 1 MSPS analog-to-digital converter ensures precise analog signal conversion and supports up to 24 channels.
  • Timers: Includes a range of timers, such as basic timers, general-purpose timers, and advanced-control timers, for a wide variety of timing and control tasks.
  • Communication Interfaces: Provides comprehensive connectivity options with I2C, SPI, USART, and USB interfaces, facilitating communication with peripheral devices and other microcontrollers.
  • Package: Available in a LQFP48 package, which is suitable for space-constrained applications.
  • Operating Voltage: Supports a wide range of supply voltages from 1.8 V to 3.6 V, allowing flexibility in power supply design.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.

The STM32L151C6T6 microcontroller also includes a comprehensive set of peripherals and hardware features such as DMA controllers, comparators, and an internal voltage reference, which significantly reduce the need for external components and can help to lower overall system costs. Its robust design and powerful feature set make it an excellent choice for designers looking for a microcontroller that can handle complex tasks while maintaining low power consumption.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2769 $50.9383
17+ $5.9708 $101.5036
26+ $5.7842 $150.3892
36+ $5.5976 $201.5136
47+ $5.4111 $254.3217
62+ $4.8513 $300.7806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,316 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention