EN
  • EN
  • DE

RF2362TR7

Part No RF2362TR7
Manufacturer RF Micro Devices
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Category RF/IF and RFID
Family RF Amplifiers
Win Source Part Number 182749-RF2362TR7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RF2362TR7 CAD Model

Description

The RF2362TR7 is a 2.4 GHz ISM band transceiver designed for low-power and high-performance wireless applications. This transceiver, manufactured by RF Micro Devices (now Qorvo), is suitable for various applications demanding robust and reliable wireless communication in the 2.4 GHz frequency range.

Applications:

  • Wireless sensor networks (WSN)
  • Home automation systems
  • Industrial monitoring and control
  • Remote control applications
  • Wireless audio streaming
  • Gaming peripherals
  • Wireless keyboard and mouse
  • Active RFID tags

Features:

  • 2.4 GHz ISM band operation
  • High receiver sensitivity
  • Programmable output power
  • Low power consumption
  • Integrated frequency synthesizer
  • Direct Sequence Spread Spectrum (DSSS) baseband modem
  • Support for multiple data rates
  • SPI interface for configuration and data transfer
  • On-chip RSSI (Received Signal Strength Indicator)
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)

Benefits:

  • Reliable Wireless Communication: Ensures robust data transmission in the 2.4 GHz ISM band.
  • Extended Battery Life: Low power consumption enables longer operational periods for battery-powered devices.
  • Improved Range: High receiver sensitivity and programmable output power contribute to an increased communication range.
  • Reduced System Cost: Integrated frequency synthesizer and baseband modem minimize the need for external components.
  • Flexible Configuration: SPI interface allows for easy configuration and control of transceiver parameters.
  • Enhanced Interference Immunity: DSSS modulation provides superior immunity to interference in noisy environments.
  • Real-time Signal Strength Monitoring: On-chip RSSI allows for real-time monitoring of received signal strength, enabling adaptive power control and link quality assessment.

Additional Details:

The RF2362TR7 operates in the 2.4 GHz ISM (Industrial, Scientific, and Medical) band, a globally recognized frequency range for short-range wireless communication. It supports different data rates, allowing users to optimize between data throughput and power consumption. The integrated frequency synthesizer generates the necessary carrier frequency with high accuracy and stability. The DSSS baseband modem provides reliable data transmission, even in environments with interference. The SPI interface offers a flexible and convenient way to configure the transceiver and transfer data to and from the host microcontroller. The on-chip RSSI enables real-time monitoring of the received signal strength, facilitating the optimization of the communication link and adaptation to changing environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess