Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1153534-BH3547F
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BH3547F CAD Model

Description

The BH3547F is a headphone amplifier IC manufactured by Rohm Semiconductor. It is designed to provide high-quality audio amplification for headphones, offering low distortion and high signal-to-noise ratio. It is well-suited for portable audio devices and other applications where a compact and efficient headphone amplifier is required.

Applications:

  • Portable Audio Players: Provides amplification for headphones in MP3 players, iPods, and other portable audio devices.
  • Smartphones: Used as a headphone amplifier in smartphones and mobile phones.
  • Tablets: Amplifies audio signals for headphone output in tablet computers.
  • Laptop Computers: Provides headphone amplification in laptop computers.
  • Gaming Devices: Used in portable gaming consoles and other gaming devices for headphone output.

Features:

  • Low Distortion: Provides high-fidelity audio amplification with minimal distortion.
  • High Signal-to-Noise Ratio: Ensures clear and noise-free audio output.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Package: Small footprint allows for use in space-constrained applications.
  • Short Circuit Protection: Protects the IC from damage due to short circuits.

Benefits:

  • High-Quality Audio Output: Provides clear and accurate audio reproduction for headphones.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Compact Design: Small size allows for integration into a wide range of devices.
  • Improved System Reliability: Built-in protection features ensure stable operation.
  • Cost-Effective Solution: Provides high-performance audio amplification at a competitive price.

Additional Details:

The BH3547F typically operates with a single power supply voltage, usually around 3V to 5.5V. It can drive a wide range of headphone impedances. The IC incorporates features to minimize pop noise during power-up and power-down. The datasheet provides detailed information regarding gain settings, external component selection, and recommended PCB layout. This is important for achieving optimal performance and stability.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Need more? Email Us
ECAD model for LM4912MM/NOPB
ams
AS3418-EWLM WLP LF T&R / Amplifier IC 2-Channel (Stereo) Headphone 30-WLCSP (2.65x2.55)
Need more? Email Us
ECAD model for AS3418-EWLM
Texas Instruments
IC AMP STER HDPH AUD 150MW 8MSOP / Amplifier IC
Need more? Email Us
ECAD model for HPA00577DGNR
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1370
ECAD model for TBA820ML-D08-T
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK410-030
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $6.6716
ECAD model for MA12070P
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $14.7790
ECAD model for 2180BL08-U
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.9780
ECAD model for FT2705P
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6569 $59.1210
210+ $0.5391 $113.2110
325+ $0.5221 $169.6825
445+ $0.5053 $224.8585
575+ $0.4884 $280.8300
770+ $0.4379 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 963 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention