EN
  • EN
  • DE

STM32L071CZT6

Part No STM32L071CZT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 192KB FLASH 48LQFP / MCU 32-bit ARM Cortex M0+ RISC 192KB Flash 2.5V/3.3V 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 L0
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 20K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP
Win Source Part Number 795719-STM32L071CZT6
Popularity Medium
Supply and Demand Status Limited
Family Name STM32L071CZ
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32L071CZT6 CAD Model

Description

The STM32L071CZT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which belongs to the STM32L0 series - an ultra-low-power 32-bit MCU family based on the high-performance ARM Cortex-M0+ processor. This product is designed specifically for energy-efficient applications in the industrial, consumer, and Internet of Things (IoT) domains.

Key Features

  • Core: ARM Cortex-M0+ processor, operating at frequencies of up to 32 MHz.
  • Memory: The device includes 192 KB of Flash memory and 20 KB of RAM, providing ample storage for complex applications and algorithms.
  • Energy Efficiency: The STM32L071CZT6 excels in power-saving techniques, featuring several low-power modes to ensure optimal power consumption.
  • Package: Housed in a 48-pin LQFP package, it offers a compact footprint for space-conscious designs.

Advanced Peripherals

This MCU integrates a variety of peripherals that facilitate a broad range of functions:

  • Multiple communication interfaces including I2C, SPI, USART, and USB.
  • 12-bit ADC with hardware oversampling, DAC, and analog comparators.
  • Multiple timers and watchdog timers for precise event management and system reset control.

Robust Security

Security features are a critical aspect of the STM32L071CZT6, providing secure boot, hardware cryptographic support, and a true random number generator to ensure data protection and secure communications.

Development Ecosystem

STMicroelectronics supports the STM32L071CZT6 with a comprehensive development ecosystem, including software libraries, development kits, and the STM32Cube ecosystem, which provides a full suite of tools for rapid development and prototyping.

Applications

The versatility of the STM32L071CZT6 makes it ideal for a wide array of applications such as:

  • Smart meters and advanced energy management systems.
  • Wearable devices and smart accessories.
  • Industrial controls, sensors, and IoT nodes.
  • Medical devices and fitness trackers.

With its balance of performance, power efficiency, and advanced features, the STM32L071CZT6 is a top choice for developers looking to create sophisticated and power-conscious applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5069 $54.0828
28+ $3.6980 $103.5440
42+ $3.5824 $150.4608
58+ $3.4669 $201.0802
75+ $3.3513 $251.3475
100+ $3.0046 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,192 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess