EN
  • EN
  • DE

STM32H735IGK3

Part No STM32H735IGK3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 201UFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203224-STM32H735IGK3
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32H7
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 550MHz
Number of I/O 128
Data Converters A/D 17x12b, 38x16b; D/A 2x12b
Ultra Librarian 3D Model Ultra Librarian STM32H735IGK3 CAD Model

Description

STM32H735IGK3 Microcontroller

The STM32H735IGK3 is a high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring high computational power and reliability. This advanced microcontroller is part of the STM32H7 series, which is known for its exceptional processing capabilities, making it an ideal choice for industrial, consumer, medical, and IoT applications.

At the heart of the STM32H735IGK3 is a robust Arm® Cortex®-M7 core, capable of running at speeds up to 550 MHz. This core features a single-precision floating-point unit (FPU), which enhances the processing of complex mathematical operations and enables more efficient handling of control algorithms. The microcontroller also incorporates a Memory Protection Unit (MPU) that enhances application security by providing system integrity checks.

The STM32H735IGK3 comes with a rich set of peripherals. It includes advanced analog features with multiple 16-bit analog-to-digital converters (ADCs) and a 12-bit digital-to-analog converter (DAC) for accurate sensor reading and control. Connectivity options are robust, with support for USB OTG, Ethernet, CAN, UART, SPI, I2C, and more, enabling seamless communication with other devices and systems.

The device offers up to 1 Mbyte of Flash memory and 564 Kbytes of RAM, providing ample space for complex applications and real-time data processing. Additionally, it supports various external memory interfaces, including SDRAM, SRAM, NOR, NAND, and FRAM, allowing for flexible expansion of memory resources as needed.

STMicroelectronics has prioritized energy efficiency in the design of the STM32H735IGK3. It features multiple power modes, including a flexible power control system that allows for reduced power consumption during idle or low-performance states, thus extending the life of battery-powered devices.

For development support, STMicroelectronics provides an extensive suite of tools, including the STM32Cube software development kit (SDK), which offers HAL and LL APIs, middleware solutions, and real-time operating system (RTOS) components. This ecosystem facilitates rapid development and debugging, helping to accelerate time-to-market for products built around the STM32H735IGK3 microcontroller.

Overall, the STM32H735IGK3 is a powerful and versatile microcontroller that delivers the performance, connectivity, and flexibility required for demanding applications, making it a top choice for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0500 $100.1000
3+ $41.0667 $123.2001
5+ $39.7834 $198.9170
6+ $38.5001 $231.0006
8+ $37.2166 $297.7328
11+ $33.3667 $367.0337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,008 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess