Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I²C, IrDA, IRTIM, LINbus, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 42
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 112K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 19x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32G491
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1338559-STM32G491CEU6
Ultra Librarian 3D Model Ultra Librarian STM32G491CEU6 CAD Model

Description

The STM32G491CEU6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and energy efficiency. This MCU is part of the STM32G4 series, which are designed to deliver a perfect blend of analog and digital functionality, targeted at applications requiring precise control and accurate sensor readings.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at up to 170 MHz, which provides ample processing power for computationally intensive tasks.
  • Memory: Equipped with 256 KB of Flash memory and 128 KB of SRAM, the STM32G491CEU6 offers a balanced combination of storage and speed for complex applications.
  • Rich Analog Peripherals: The device includes a variety of analog features such as 12-bit ADCs, 2 DAC channels, and multiple ultra-fast comparators, making it ideal for analog sensor integration and advanced control systems.
  • Power Efficiency: With multiple power-saving modes including a shutdown mode that consumes as little as 30 nA, the STM32G491CEU6 excels in energy-sensitive applications.
  • Connectivity: This MCU supports a range of communication interfaces including I2C, SPI, USART, USB, and CAN, allowing for versatile connectivity options in embedded systems.
  • Package: The UFBGA132 packaging ensures a compact footprint, suitable for space-constrained applications.
  • Temperature Range: Operating temperatures range from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
  • Development Ecosystem: Backed by STMicroelectronics' comprehensive development ecosystem, developers have access to a wide range of tools, libraries, and software support to streamline the development process.

Applications

The STM32G491CEU6 is adept for a multitude of applications, including industrial control systems, motor control, power management, medical devices, and IoT endpoints. Its robust analog features and high-speed processing capabilities make it particularly well-suited for precision control and real-time tasks.

Conclusion

Overall, the STM32G491CEU6 from STMicroelectronics stands out as a highly capable microcontroller that balances power, performance, and precision. Its rich set of features and support for a wide temperature range make it a versatile choice for engineers and developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6364 $70.9092
6+ $19.3940 $116.3640
8+ $18.7879 $150.3032
11+ $18.1819 $200.0009
15+ $17.5758 $263.6370
20+ $15.7576 $315.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 848 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention