EN
  • EN
  • DE

USB2412-DZK

Part No USB2412-DZK
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 HS HUB CTRLR 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN
Base Product Number USB2412
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 850222-USB2412-DZK
Ultra Librarian 3D Model Ultra Librarian USB2412-DZK CAD Model

Description

Microchip Technology USB2412-DZK USB 2.0 Hub Controller

The USB2412-DZK from Microchip Technology is a versatile and high-performance USB 2.0 hub controller designed to enhance connectivity options for various USB devices. This compact and efficient solution is perfect for expanding USB capabilities in embedded systems, consumer electronics, and PC peripherals.

Key Features

  • USB-IF Certification: The device is USB 2.0-compliant and has been certified by the USB Implementers Forum, ensuring interoperability with a wide range of USB devices.
  • Port Expansion: It features two downstream ports for connecting additional USB devices, enabling users to extend their system’s USB capabilities.
  • MultiTRAK™ Technology: The USB2412-DZK incorporates Microchip's proprietary MultiTRAK technology, which allows for simultaneous operation of multiple transaction translators. This results in efficient handling of bandwidth for mixed-speed USB traffic.
  • Low Power Consumption: Designed with power efficiency in mind, the hub controller supports low-power states, making it suitable for battery-powered applications.
  • Overcurrent Protection: Each downstream port has individual overcurrent protection to safeguard connected devices from power surges or excessive current draw.
  • Customization: The hub controller can be customized with manufacturer-specific VID/PID and device configurations through an external EEPROM or via the SMBus.
  • LED Indicators: Built-in LED indicators provide visual status for port power and overcurrent conditions, aiding in diagnostics and user feedback.

Applications

The USB2412-DZK is ideal for a variety of applications, including:

  • Desktop and laptop computers
  • Consumer electronics such as TVs, DVRs, and media players
  • Portable docking stations and monitors
  • Industrial control and automation systems

With its compact QFN package, the USB2412-DZK hub controller is an excellent choice for space-constrained applications while providing the reliability and performance expected from Microchip Technology. Its ability to manage multiple USB devices efficiently makes it a go-to solution for designers looking to enhance USB connectivity in their next project.

You May Also Be Interested in

Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9779 $51.7127
31+ $3.2639 $101.1809
48+ $3.1619 $151.7712
66+ $3.0599 $201.9534
85+ $2.9579 $251.4215
114+ $2.6519 $302.3166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,043 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess