The TCAN337DCNT is a high-performance CAN (Controller Area Network) transceiver designed by Texas Instruments to serve as the interface between a CAN protocol controller and the physical two-wire CAN bus. This device is particularly tailored for automotive applications and industrial automation, where reliable data communication is essential for the correct operation of the system.
Key Features
- High-Speed CAN Interface: Supports the ISO 11898 standard for high-speed (up to 1 Mbps) CAN operations.
- Protection Features: Equipped with protection against faults such as over-temperature, voltage transients, and loss of ground or power supply.
- Low Power Mode: Includes a low-power standby mode that helps reduce power consumption when the network is idle.
- Differential Receiver: The differential receiver offers high immunity to electromagnetic interference, ensuring robust communication in noisy environments.
Applications
- Automotive networks
- Industrial automation systems
- Building automation
- Medical equipment
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Operating Temperature Range
-40°C to +125°C
Package Type
8-Pin SOIC
Bus Fault Protection
±36V
Ordering Information
The TCAN337DCNT is available in an 8-pin SOIC package and can be ordered through Texas Instruments' official distributors. For more detailed information, including datasheets and support documentation, please visit the Texas Instruments website or contact their customer support services.