Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 5V, ±7.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 067649-GD75232DBRE4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GD75232DBRE4 CAD Model

Description

The GD75232DBRE4 is manufactured by Texas Instruments and belongs to the Interface - Drivers, Receivers, Transceivers series.

  • Type: Multiple RS-232 driver and receiver.
  • Configuration: 3 drivers and 5 receivers.
  • Data Rate: Up to 120 kbps.
  • Supply Voltage Range: 4.5 V to 5.5 V.
  • ESD Protection: ±15 kV on driver outputs and receiver inputs.
  • Package: 20-Pin SSOP (DB).
  • Compliance: RoHS compliant.
  • Quiescent Power: 20mW (typical).

You May Also Be Interested in

ON Semiconductor
Low Voltage Bidirectional Transceiver with Bushold | IC TXRX NON-INVERT 3.6V 20SOIC
Lowest to $13.1223
ECAD model for 74LCXH245WMX
Microchip Technology
LIN Transceiver with Voltage Regulator | IC TXRX LIN ON-BOARD VREG 8SOIC
Lowest to $2.5695
ECAD model for MCP2021PT-500E/SN
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 20SSOP
Lowest to $7.0681
ECAD model for TRS3223ECDB
Texas Instruments
IC DIFF LINE TXRX H-S 8VSSOP / LVDS Transceiver 400Mbps 0.454V 8-Pin VSSOP T/R
Lowest to $5.8647
ECAD model for SN65LVDM176DGKRG4
Texas Instruments
IC DUAL RS-232 PORT 48-SSOP / Hex Transmitter Ten Receiver RS-232 48-Pin SSOP T/R
Need more? Email Us
ECAD model for SN752232DLR
STMicroelectronics
16-BIT BUS BUFFER WITH 3-STATE OUTPUTS (NON INVERTED) | IC BUFFER NON-INVERT 6V 48TSSOP
Need more? Email Us
ECAD model for 74AC16244TTR
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14PDIP
Need more? Email Us
ECAD model for MAX3292EPD+
Exar Corporation
IC TXRX RS232/485 SRL 28SOIC / Dual Transmitter/Receiver RS-232/RS-485 28-Pin SOIC W T/R
Lowest to $82.7273
ECAD model for SP332ET-L/TR
STMicroelectronics
Low-voltage CMOS hex buffer (open drain) | IC BUFFER NON-INVERT 3.6V 14SO
Need more? Email Us
ECAD model for 74LCX07YMTR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5925 $56.2875
235+ $0.4862 $114.2570
360+ $0.4710 $169.5600
495+ $0.4558 $225.6210
640+ $0.4406 $281.9840
855+ $0.3950 $337.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,000 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention