EN
  • EN
  • DE

STM32G474RBT3

Part No STM32G474RBT3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000522-STM32G474RBT3
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32G4
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian STM32G474RBT3 CAD Model

Description

Product Overview: STM32G474RBT3 Microcontroller

The STM32G474RBT3 is a high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring sophisticated control capabilities. This microcontroller is part of the STM32G4 series, which is renowned for its advanced digital and analog features. The STM32G474RBT3 is built around the Arm® Cortex®-M4 core with FPU and DSP instructions, providing an excellent balance of power efficiency and processing capability.

Key Features

  • Core: Arm® Cortex®-M4 with FPU and DSP instructions, running up to 170 MHz.
  • Memory: 128 Kbytes of Flash memory and 32 Kbytes of SRAM, ensuring ample space for complex applications.
  • Rich Connectivity: Includes USB Type-C™ and Power Delivery controller, USART, SPI, I2C, CAN, and HDMI CEC.
  • Advanced Analog: Features multiple 12-bit ADCs, 2 DAC channels, comparators, and operational amplifiers, enabling sophisticated signal processing and control.
  • Power Efficiency: Designed with energy-saving modes such as STOP and STANDBY to optimize power consumption for battery-powered or energy-sensitive applications.
  • Robust Design: Offers a wide operating voltage range (2.0 V to 3.6 V), a temperature range from -40°C to +85°C (or up to +125°C for high-temperature versions), and incorporates several safety features for reliable operation.

Applications

The STM32G474RBT3 is ideally suited for a range of applications, including industrial control systems, consumer electronics, power management systems, and medical devices. Its combination of processing power, analog features, and connectivity options makes it a versatile choice for designers looking to create advanced and efficient systems.

Development Support

STMicroelectronics provides comprehensive development support for the STM32G474RBT3 with software libraries, development boards, and a robust ecosystem. The STM32CubeG4 software package includes HAL, low-layer APIs, and middleware components, which facilitate rapid development and prototyping. Additionally, the extensive STM32 community offers a valuable resource for troubleshooting and collaborative development.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8818 $51.8724
43+ $2.3646 $101.6778
66+ $2.2907 $151.1862
91+ $2.2168 $201.7288
117+ $2.1429 $250.7193
157+ $1.9212 $301.6284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,520 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess