EN
  • EN
  • DE

STR912FAZ42H6

Part No STR912FAZ42H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144BGA  /  ARM9® series Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR9
Package Tray
Product Status Obsolete
Core Processor ARM9®
Core Size 16/32-Bit
Speed 96MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 1.65V ~ 2V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Base Product Number STR912
Other Names -497-6285,497-6285
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261993-STR912FAZ42H6
Ultra Librarian 3D Model Ultra Librarian STR912FAZ42H6 CAD Model

Description

The STR912FAZ42H6 is a high-performance ARM966E-S™ 32-bit RISC core microcontroller from STMicroelectronics, designed for embedded applications requiring a good balance between processing power and peripheral integration. This product offers an excellent solution for industrial control, medical equipment, security systems, and other sophisticated embedded applications.

Key Features

  • High-Performance Core: The ARM966E-S processor provides up to 96 MHz operation with high-speed single-cycle flash memory, delivering maximum performance for computation-intensive applications.
  • Memory Capacity: Equipped with 512 KB of high-speed flash memory and 96 KB of RAM, the STR912FAZ42H6 ensures ample space for complex programs and data storage.
  • Advanced Connectivity: It includes a 10/100 Ethernet MAC, USB 2.0 full-speed interface, and multiple serial communication interfaces such as UARTs, SPI, and I²C, enabling versatile connectivity options for various peripherals and networks.
  • Robust Peripheral Set: The device boasts an array of peripherals including multiple timers, PWMs, and three 10-bit ADCs with up to 16 channels, facilitating precise control and measurement capabilities.
  • Enhanced Security: The microcontroller features a unique key for flash memory protection and hardware support for a real-time clock and watchdog timer, enhancing system security and reliability.
  • Flexible Power Management: The STR912FAZ42H6 supports several power-saving modes, including Slow, Standby, and Power-down modes, making it suitable for low-power applications.

Applications

The versatility of the STR912FAZ42H6 allows it to be used in a wide range of applications, including:

  • Industrial Automation and Control Systems
  • Medical Devices and Equipment
  • Security and Surveillance Systems
  • Networking and Communication Devices
  • Point of Sale Terminals

Overall, the STR912FAZ42H6 from STMicroelectronics is a powerful microcontroller that offers a rich feature set and connectivity options to meet the needs of complex and demanding embedded systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess