EN
  • EN
  • DE

STM32G473MEY6TR

Part No STM32G473MEY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 81WLCSP / ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 81-WLCSP (4.02x4.27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 42x12b; D/A 7x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 81-UFBGA, WLCSP
Supplier Device Package 81-WLCSP (4.02x4.27)
Base Product Number STM32G473
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1340691-STM32G473MEY6TR
Ultra Librarian 3D Model Ultra Librarian STM32G473MEY6TR CAD Model

Description

STM32G473MEY6TR Microcontroller - STMicroelectronics

The STM32G473MEY6TR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. It is part of the STM32G4 series, which is designed to deliver a perfect blend of performance, versatility, and power efficiency for a wide range of applications.

At the heart of the STM32G473MEY6TR lies a 32-bit ARM Cortex-M4 core, which can run at a frequency of up to 170 MHz. The core also includes a floating-point unit (FPU) and a memory protection unit (MPU), which enhance the computational capabilities and security of the MCU, respectively.

This microcontroller boasts an impressive set of features that make it ideal for applications requiring complex and precise control, such as industrial control systems, motor drives, power management, and medical equipment. It includes multiple timers, advanced control PWMs, and high-resolution ADCs and DACs, providing developers with a rich set of peripherals to interface with sensors and actuators.

With 512 KB of Flash memory and 128 KB of SRAM, the STM32G473MEY6TR offers ample storage for application code and data. The MCU also supports a range of communication protocols, including I2C, SPI, UART, CAN, and USB, allowing for easy integration into existing systems and facilitating communication with other devices.

The STM32G473MEY6TR comes in a UFBGA169 package, which is designed for space-constrained applications. It operates over a wide temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments. Furthermore, the MCU features several power-saving modes, which are crucial for battery-operated devices where energy efficiency is paramount.

For developers, STMicroelectronics offers comprehensive support, including development tools, software libraries, and a strong community. The STM32G473MEY6TR is also part of ST's 10-year longevity program, ensuring long-term availability and support for products, which is essential for industrial and professional applications.

In summary, the STM32G473MEY6TR microcontroller is a robust and feature-rich MCU solution that provides the performance and flexibility needed for demanding applications while maintaining efficiency and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess