EN
  • EN
  • DE
  • IT

STM32G041K6T6

Part No STM32G041K6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32LQFP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 30
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 18x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM32
Other Names 497-STM32G041K6T6
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262655-STM32G041K6T6
Ultra Librarian 3D Model Ultra Librarian STM32G041K6T6 CAD Model

Description

STM32G041K6T6 Microcontroller - STMicroelectronics

The STM32G041K6T6 is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between power consumption and processing capability. This device is a part of the STM32G0 series, which is known for its energy efficiency and robust performance in a variety of applications. With its rich set of peripherals and I/Os, the STM32G041K6T6 is an ideal choice for embedded systems requiring a compact and cost-effective microcontroller with flexible features.

Key Features:

  • Core: 32-bit Arm® Cortex®-M0+ CPU, operating at a frequency of up to 64 MHz.
  • Memory: 32 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for complex applications and software.
  • Rich Connectivity: Includes I2C, USARTs, SPIs, and a USB 2.0 Full-Speed interface, allowing for versatile peripheral connections.
  • 12-bit Analog-to-Digital Converter (ADC): Offers precise measurement capabilities for analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Timers: Multiple general-purpose and advanced-control timers for a wide range of timing and PWM tasks.
  • Low Power Consumption: Features multiple low-power modes to ensure energy efficiency in battery-operated and power-sensitive applications.
  • Development Support: Comprehensive development ecosystem with software tools, libraries, and resources to streamline the development process.
  • Package: Available in a 32-pin UFQFPN package, providing a compact footprint for space-constrained applications.
  • Operating Voltage: Wide operating voltage range from 2.0 to 3.6 V, accommodating various power supply configurations.

The STM32G041K6T6 microcontroller is a versatile solution that integrates advanced features and security enhancements, such as hardware-based AES encryption, to ensure secure data communication and protection. Its robust design and extensive support make it suitable for a wide range of applications, including industrial controls, consumer electronics, smart home devices, and IoT endpoints.

STMicroelectronics provides extensive documentation, software libraries, and development kits for the STM32G041K6T6, making it easier for engineers to leverage its full potential and accelerate product development cycles. Whether you're designing an intricate system or looking for a reliable microcontroller for your next project, the STM32G041K6T6 offers the performance, flexibility, and efficiency you need.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess