EN
  • EN
  • DE
  • IT

MCP9700AT-E/LTVAO

Part No MCP9700AT-E/LTVAO
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR ANALOG -40C-125C SC70-5  /  Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Voltage
Voltage - Supply 2.3V ~ 5.5V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±2°C (-2°C, +4°C)
Test Condition 0°C ~ 70°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number MCP9700
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP9700AT-E/LTVAOTR
Standard Package 3,000
Win Source Part Number 977862-MCP9700AT-E/LTVAO
Ultra Librarian 3D Model Ultra Librarian MCP9700AT-E/LTVAO CAD Model

Description

The MCP9700AT-E/LTVAO from Microchip Technology is a high-precision, low-power linear active thermistor IC. This analog temperature sensor converts temperature to a voltage output, offering a cost-effective solution for temperature sensing applications.

With its tiny footprint and low power consumption, the MCP9700AT-E/LTVAO is ideal for space-constrained and battery-powered systems. It operates over a temperature range of -40°C to +125°C, providing a reliable and consistent performance for a wide range of environments.

Key Features:

  • Accuracy: ±2°C from 0°C to +70°C.
  • Linear Temperature Coefficient: 10 mV/°C scale factor for easy temperature to voltage conversion.
  • Wide Operating Voltage Range: 2.3V to 5.5V, accommodating various system power supplies.
  • Low Operating Current: Ideal for battery-powered applications, with a typical operating current of just 6 µA.
  • Small Package: Available in a space-saving 3-pin TO-92 package.
  • No External Components Required: Simplifies design and reduces system cost.

This thermistor IC is engineered to provide a direct, linear temperature measurement which means that no complex calculations are required. The device's output voltage is directly proportional to the measured temperature, providing designers with an easy-to-read signal that can be interfaced with ADCs (Analog-to-Digital Converters) or directly read by a microcontroller.

The MCP9700AT-E/LTVAO is an excellent choice for environmental control systems, HVAC, home appliances, and personal electronics where accurate temperature monitoring is critical. Its robust design ensures stable operation even under the harshest conditions, making it a reliable component for industrial applications as well.

For engineers and designers looking for a straightforward, precise, and cost-effective temperature sensing solution, the MCP9700AT-E/LTVAO from Microchip Technology stands out as a smart choice that balances performance with ease of integration.

You May Also Be Interested in

Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 4 s Surface Mount
Lowest to $26.1354
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±4% RH 6 s Surface Mount
Lowest to $11.7911
Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Need more? Email Us
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
Microchip Technology
IC Temp Sensr 3V Progbl 8MSOP
Need more? Email Us
Honeywell
SENS HUMID/TMP 3.3V SPI 4.5% SMD / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±0.5% RH 4 s Surface Mount
Lowest to $16.7143
Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3068
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1727 $50.0830
620+ $0.1616 $100.1920
965+ $0.1560 $150.5400
1,385+ $0.1449 $200.6865
1,795+ $0.1393 $250.0435
2,245+ $0.1338 $300.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,040 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess