Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 114
Family Name STM32F765
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851463-STM32F765ZGT6
Ultra Librarian 3D Model Ultra Librarian STM32F765ZGT6 CAD Model

Description

STM32F765ZGT6 Microcontroller - STMicroelectronics

The STM32F765ZGT6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best solutions for demanding applications. This advanced microcontroller is part of the STM32F7 series, which is known for its ARM Cortex-M7 core, providing exceptional processing power and efficiency.

Key Features:

  • Core: ARM Cortex-M7 processor with double-precision floating point unit (FPU) operating at a frequency of up to 216 MHz. This core delivers a market-leading performance of up to 462 DMIPS/1082 CoreMark in the standard configuration.
  • Memory: Equipped with 1 Mbyte of Flash memory and 512+4 Kbytes of RAM, this microcontroller can handle complex operations and multitasking with ease.
  • Advanced Graphics: With the STMicroelectronics Chrom-ART Acceleratorâ„¢, the STM32F765ZGT6 can manage enhanced graphics and real-time data processing capabilities, which is ideal for sophisticated user interfaces and data visualization tasks.
  • Rich Connectivity: A wide range of enhanced I/Os and peripherals are integrated, including up to 35 communication interfaces such as four I2C, four USARTs, four UARTs, six SPI/I2S, three CAN, two SAI, and one SDMMC interface. This ensures flexible connection options for various external modules and devices.
  • Robust Security: The device features hardware cryptographic acceleration, a true random number generator, and sector protection against read/write operations, ensuring secure data processing and storage.
  • Power Efficiency: The microcontroller incorporates various power-saving modes, including a flexible power control system that allows for optimal power consumption in both active and standby modes.
  • Development Support: STMicroelectronics provides comprehensive development support for the STM32F765ZGT6 with a full set of software libraries, real-time operating systems, and development tools.

The STM32F765ZGT6 is an ideal choice for a wide array of applications, including industrial control systems, Internet of Things (IoT) devices, medical equipment, complex navigation systems, and advanced consumer electronics. With its robust feature set and powerful ARM Cortex-M7 core, developers and engineers can create highly sophisticated and efficient systems with reduced development time and cost.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7273 $57.4546
4+ $26.9091 $107.6364
6+ $26.0000 $156.0000
9+ $24.1819 $217.6371
11+ $23.2728 $256.0008
14+ $22.3637 $313.0918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,274 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention