EN
  • EN
  • DE

ATA6626C-PGPW

Part No ATA6626C-PGPW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 20VQFN / 1/1 Transceiver LINbus 20-VQFN-EP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Obsolete
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex -
Data Rate -
Voltage - Supply 5V ~ 27V
Mounting Type Surface Mount
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN-EP (5x5)
Base Product Number ATA6626C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353958-ATA6626C-PGPW
Ultra Librarian 3D Model Ultra Librarian ATA6626C-PGPW CAD Model

Description

Microchip Technology's ATA6626C-PGPW CAN Transceiver

The ATA6626C-PGPW is a high-performance, stand-alone Controller Area Network (CAN) transceiver module from Microchip Technology. This device is designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is well-suited for automotive and industrial applications that demand high-speed data communication with robust error detection and confinement capabilities.

Key Features

  • Compatibility: The ATA6626C-PGPW is fully compatible with the ISO 11898-2 standard and ISO 11898-5 standard for low-power operation, ensuring reliable communication in CAN networks.
  • Low Power Consumption: This transceiver features a very low current standby mode with remote wake-up capability via the CAN bus, making it ideal for power-sensitive applications.
  • Protection: It includes protection features such as over-temperature shutdown, as well as battery and CAN short-circuit protection, ensuring durability and longevity in harsh environments.
  • High-Speed Operation: The device supports CAN bit rates up to 1 Mbit/s, allowing for high-speed data transfer in time-critical systems.
  • Robust Design: With its wide common-mode range for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection, the ATA6626C-PGPW is built to withstand the rigors of automotive and industrial environments.

Applications

The ATA6626C-PGPW transceiver is particularly well-suited for a range of applications, including:

  • Automotive networks, such as body control modules, engine control units, and infotainment systems
  • Industrial control systems and factory automation
  • Medical equipment and devices requiring reliable data communication
  • Building automation and HVAC control systems

Package and Quality

Enclosed in a small PGPW package, the ATA6626C-PGPW is designed for space-constrained applications. Microchip Technology's commitment to quality ensures that each transceiver is manufactured to the highest standards, providing reliable performance for critical communication systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess