EN
  • EN
  • DE

STM32W108C8U63TR

Part No STM32W108C8U63TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 32BIT 64KB FLASH 48QFN / High-performance, IEEE 802.15.4 wireless system-on-chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32
Packaging Reel package
Part Status Obsolete(EOL)
Applications RF4CE, Remote Control
Core Processor ARM Cortex-M3
Program Memory Type FLASH (64 kB)
Controller Series STM32W
RAM Size 8K x 8
Interface I2C, SPI, UART/USART
Number of I/O 24
Operating Supply Voltage 1.18 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VFQFPN (7x7)
Win Source Part Number 795730-STM32W108C8U63TR
Popularity Medium
Supply and Demand Status Limited
Family Name STM32W108C8
Introduction Date December 03, 2010
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STM32W108C8U63TR CAD Model

Description

The STM32W108C8U63TR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This MCU is part of the STM32 series, which is well-known for its high performance, reliability, and versatility. The STM32W108C8U63TR is specifically designed to address the needs of a wide range of wireless applications, making it an ideal choice for developers looking to create advanced IoT devices, home automation systems, and wireless sensor networks.

Key Features

  • Integrated 2.4 GHz IEEE 802.15.4 Transceiver: This MCU comes with a built-in radio transceiver that supports the IEEE 802.15.4 standard, enabling robust and energy-efficient wireless communication for short-range applications.
  • ARM Cortex-M3 Core: At the heart of the STM32W108C8U63TR is an ARM Cortex-M3 processor core, which provides exceptional computational power and efficiency, making it suitable for complex algorithms and real-time processing tasks.
  • Flash Memory: The MCU is equipped with 64 KB of flash memory, providing ample space for firmware and application storage, ensuring smooth and reliable operation.
  • RAM: It also includes 8 KB of RAM, which allows for efficient data handling and multitasking capabilities in embedded systems.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the STM32W108C8U63TR features multiple power-saving modes, making it an excellent choice for battery-operated devices.
  • Compact Package: The MCU is available in a QFN48 package, which is known for its small footprint and ease of integration into various PCB designs.

Applications

The versatility of the STM32W108C8U63TR allows it to be used in a multitude of applications, including but not limited to:

  • Smart Home Devices
  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Energy Management Systems
  • Healthcare and Medical Devices

STMicroelectronics' commitment to quality and innovation is reflected in the STM32W108C8U63TR, making it a top choice for developers and engineers seeking a powerful and efficient wireless MCU solution.

You May Also Be Interested in

Ricoh
Lowest to $8.1612
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Ricoh
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Ricoh
Lowest to $1.6979
Ricoh
Lowest to $3.2490
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7778 $62.2224
19+ $6.3814 $121.2466
29+ $6.1816 $179.2664
39+ $5.9829 $233.3331
50+ $5.7831 $289.1550
67+ $5.1848 $347.3816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess