EN
  • EN
  • DE

E-TDA7396

Part No E-TDA7396
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 65W MULTIWATT11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 65W x 1 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 11-Multiwatt
Dimension Multiwatt-11 (Vertical, Bent and Staggered Leads)
Win Source Part Number 215981-E-TDA7396
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-TDA7396 CAD Model

Description

STMicroelectronics E-TDA7396 Audio Amplifier

Introducing the E-TDA7396, a cutting-edge audio amplifier from the renowned semiconductor manufacturer STMicroelectronics. This high-efficiency product is specifically designed to deliver outstanding audio performance for automotive applications, ensuring that your in-car audio experience is nothing short of exceptional.

The E-TDA7396 is a part of STMicroelectronics' extensive audio amplifier portfolio and is built using the company's advanced BCD (Bipolar CMOS DMOS) technology. This technology enables the device to combine analog signal processing with digital control, resulting in superior sound quality and reliability.

Key Features:

  • High Output Power: Capable of delivering up to 45W of continuous power output, ensuring loud and clear sound reproduction even in challenging automotive environments.
  • Low Distortion: The E-TDA7396 boasts a low harmonic distortion level, which means that the sound output is pure and uncolored, preserving the integrity of the original audio.
  • Advanced Protection: The device comes with a full set of protection features, including short-circuit, thermal, and overload protection, to ensure safe and reliable operation under all conditions.
  • Flexibility: Its versatility is showcased through multiple operating modes, including a standby function that allows for reduced power consumption when the amplifier is not in active use.

Applications:

The E-TDA7396 is ideal for a variety of automotive audio applications, including:

  • Car radio amplifiers
  • Booster amplifiers for car audio
  • High-end aftermarket audio systems

With its impressive sound quality and robust design, the E-TDA7396 is engineered to meet the rigorous demands of automotive audio systems. Whether for OEM in-vehicle entertainment systems or for aftermarket audio enhancements, this audio amplifier from STMicroelectronics stands as a testament to the company's commitment to excellence in audio performance and quality.

Experience the power and clarity of the E-TDA7396 in your automotive audio system and elevate your listening experience to new heights.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5958 $57.5748
13+ $7.8735 $102.3555
20+ $7.6274 $152.5480
28+ $7.3814 $206.6792
36+ $7.1353 $256.8708
47+ $6.3972 $300.6684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess