EN
  • EN
  • DE

STPS745G

Part No STPS745G
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description POWER SCHOTTKY RECTIFIER | DIODE SCHOTTKY 45V 7.5A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) 7.5A
Voltage - Forward (Vf) (Maximum) at If 840mV at 15A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 45V
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STPS745
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261932-STPS745G
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS745G CAD Model

Description

STPS745G - Schottky Rectifier by STMicroelectronics

The STPS745G is a robust and efficient Schottky rectifier designed by STMicroelectronics, a global leader in semiconductor solutions. This component is engineered to cater to a wide range of applications, especially in the power supply domain where high efficiency and reliability are crucial. The STPS745G is characterized by its low forward voltage drop and superior switching performance, which make it an ideal choice for high-frequency power conversion systems.

With a maximum average forward current of 7.5 A and a peak repetitive reverse voltage of 45 V, the STPS745G is well-suited to handle moderate power requirements. Its power dissipation capabilities ensure that the device operates reliably even under high switching frequencies and in environments where thermal efficiency is a priority. The low power loss and high efficiency of the STPS745G make it an excellent choice for energy-sensitive applications.

The STPS745G comes in a DO-201AD package, which is known for its compact size and ease of mounting on printed circuit boards. This package is designed to provide a solid and reliable mechanical and electrical connection, ensuring stable performance throughout the product's lifecycle. The rectifier's junction capacitance is optimized to maintain low noise levels, which is particularly beneficial for sensitive electronic circuits.

Safety and reliability are key aspects of the STPS745G, and it includes features such as a high surge current capability and a guaranteed avalanche rating. These features protect the device and the circuits it is used in from unexpected voltage spikes and surges, contributing to the overall longevity of the application.

STMicroelectronics has also taken environmental concerns into account with the STPS745G, which is compliant with RoHS and REACH regulations. This compliance ensures that the product is free from hazardous substances, making it an environmentally friendly choice for both manufacturers and consumers.

In summary, the STPS745G Schottky rectifier is a high-performance, reliable, and eco-friendly component that provides an effective solution for a variety of power rectification needs. Its combination of low forward voltage, high surge capability, and thermal efficiency make it a standout product in its category.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6907 $58.7095
205+ $0.5671 $116.2555
320+ $0.5498 $175.9360
435+ $0.5313 $231.1155
565+ $0.5140 $290.4100
755+ $0.4608 $347.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess