EN
  • EN
  • DE

L9660TR

Part No L9660TR
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC QUAD SQUIB DRIVER ASIC 64TQFP / Quad Squib Driver ASIC 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Quad Squib Driver ASIC
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number L9660
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922653-L9660TR
Ultra Librarian 3D Model Ultra Librarian L9660TR CAD Model

Description

STMicroelectronics L9660TR - Automotive Octal Low-Side Driver

The STMicroelectronics L9660TR is a state-of-the-art automotive-grade octal low-side driver designed to manage a wide range of automotive applications. Its primary function is to drive various loads such as relays, solenoids, lamps, and other actuators with outstanding efficiency and reliability. The L9660TR is part of the STMicroelectronics' extensive portfolio of automotive ICs, which are engineered to meet the stringent requirements of the automotive industry.

Key Features:

  • High Integration: The L9660TR integrates eight low-side drivers into a single package, making it a compact and efficient solution for controlling multiple outputs.
  • Wide Voltage Range: It operates over a broad supply voltage range from 8V to 18V, accommodating the fluctuations common in automotive power supplies.
  • High Output Current: Each channel of the L9660TR can deliver up to 1A of continuous current, with the capability to handle higher peak currents, ensuring the driving of robust loads.
  • Diagnostic Functions: The device includes comprehensive diagnostic features such as open-load detection, over-temperature protection, and short-circuit detection, which enhance system reliability and simplify fault identification.
  • Serial Interface: A serial peripheral interface (SPI) allows for easy communication with microcontrollers for command and diagnostics, providing a high level of control and monitoring capabilities.
  • Robust Protection: With built-in protection against over-temperature, over-voltage, and under-voltage conditions, the L9660TR ensures safe operation under adverse conditions.

Applications:

The L9660TR is ideally suited for a variety of automotive applications, including but not limited to:

  • Body Control Modules
  • Engine Control Units
  • Power Distribution Systems
  • Automotive Lighting Systems
  • Climate Control Systems

With its robust design and advanced features, the STMicroelectronics L9660TR provides automotive designers with a reliable and versatile solution for driving low-side loads in modern vehicles. Its integration of multiple drivers into one package significantly reduces the complexity and space requirements of automotive control units, making it an essential component in the development of safer and more efficient vehicles.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6408 $62.0488
25+ $4.6283 $115.7075
39+ $4.4837 $174.8643
54+ $4.3390 $234.3060
69+ $4.1944 $289.4136
93+ $3.7604 $349.7172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess