EN
  • EN
  • DE

STM32F746NEH6

Part No STM32F746NEH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M7 RISC 512KB Flash 1.8V/2.5V/3.3V 216-Pin TFBGA Tray | IC MCU 32BIT 512KB FLASH 216BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M7
Data Bus Width 32-Bit
Speed 216MHz
The number of I/O 168
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 320K x 8
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 216-TFBGA
Supplier Device Package 216-TFBGA (13x13)
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 708503-STM32F746NEH6
Series TPS series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM32F746
Introduction Date May 26, 2015
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian STM32F746NEH6 CAD Model

Description

STM32F746NEH6 Microcontroller - STMicroelectronics

The STM32F746NEH6 is a high-performance advanced line microcontroller from STMicroelectronics that is part of the STM32F7 series. These microcontrollers are based on the ARM Cortex-M7 processor with double-precision floating point unit (FPU) which operates at a frequency of up to 216 MHz. The STM32F746NEH6 is designed for a wide range of applications, including industrial automation, medical equipment, consumer electronics, and high-performance embedded systems.

Key Features:

  • Core: ARM Cortex-M7 processor with L1 cache: 16 Kbytes of data cache and 16 Kbytes of instruction cache, allowing zero-wait-state execution from embedded Flash memory and external memories.
  • Memory: 1 Mbyte of Flash memory and 340 Kbytes of RAM with multiple flexible memory control options.
  • Graphics: Chrom-ART Accelerator™ for enhanced graphic content creation, LCD-TFT controller supporting up to XGA resolution, and MIPI® DSI host controller.
  • Audio: SAI audio interface, digital filters for sigma delta modulators, and support for audio class devices.
  • Connectivity: High-speed USB On-The-Go/ full-speed, I²C, SPI, USART, SAI, SDMMC, and CAN interfaces.
  • Advanced peripherals: True random number generator, CRC calculation unit, RTC, advanced control timer, and general-purpose timers.
  • Power efficiency: ST's ART Accelerator, as well as dynamic power scaling, enables the balance between performance and power consumption.
  • Development support: Comprehensive development ecosystem with a wide range of software tools, development boards, and software examples for quick application development.

This microcontroller incorporates ST's state-of-the-art innovations for performance and power efficiency. The STM32F746NEH6 is suitable for demanding applications and is capable of supporting complex functions with its rich set of peripherals and I/Os. Its advanced architecture enables secure boot, hardware cryptographic acceleration, and a set of safety features that make it ideal for industrial and consumer applications that require robust operation and a high level of integration.

For designers looking for a microcontroller that offers a perfect blend of processing power, real-time performance, and rich multimedia and connectivity features, the STM32F746NEH6 is an excellent choice that will meet and exceed expectations in a variety of sophisticated applications.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3507 $67.0521
6+ $18.3390 $110.0340
9+ $17.7659 $159.8931
12+ $17.1928 $206.3136
16+ $16.6197 $265.9152
21+ $14.9005 $312.9105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess