EN
  • EN
  • DE

STM32F746IGK6

Part No STM32F746IGK6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 140
Family Name STM32F746
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 168
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851825-STM32F746IGK6
Ultra Librarian 3D Model Ultra Librarian STM32F746IGK6 CAD Model

Description

STM32F746IGK6 Microcontroller - STMicroelectronics

The STM32F746IGK6 is a high-performance, advanced line microcontroller from STMicroelectronics that is part of the STM32F7 series. Built on the ARM® Cortex®-M7 core, this microcontroller operates at a frequency of up to 216 MHz. The STM32F746IGK6 is designed for demanding applications that require a balance of processing power, memory, and rich peripheral integration.

With a 32-bit RISC architecture, this microcontroller provides improved performance compared to its predecessors, making it ideal for a wide range of applications, including industrial control, medical equipment, home automation, and audio applications. The STM32F746IGK6 boasts a high degree of compatibility with the STM32 family, ensuring a smooth development process and easy migration between different STM32 devices.

Key Features:

  • Core: ARM® Cortex®-M7 32-bit RISC core operating at up to 216 MHz frequency
  • Flash memory: 1 Mbyte of Flash memory
  • SRAM: 320 Kbytes of SRAM, including 64 Kbytes of Data TCM RAM for critical real-time data + 16 Kbytes of Instruction TCM RAM + 4 Kbytes of Backup SRAM
  • Graphics: Chrom-ART Accelerator™ for enhanced graphic performance
  • Display interface: Supports LCD-TFT display controller
  • Connectivity: A range of connectivity options including USB OTG HS/FS, SAI audio interfaces, and Ethernet
  • Advanced peripherals: Multiple timers, up to three I2Cs, six SPIs, four USARTs, and four UARTs
  • Power efficiency: Features like the ART Accelerator™ and L1 cache ensure high-performance with better energy efficiency
  • Development support: Extensive development ecosystem with a wide range of software tools, libraries, and support from STMicroelectronics

The STM32F746IGK6 also supports advanced security features to protect against potential threats and ensure the integrity of your applications. With a flexible memory controller that supports Compact Flash, SRAM, PSRAM, NOR and NAND memories, and an extensive set of debug and development tools, this microcontroller is a versatile choice for developers looking to push the boundaries of what's possible with embedded systems.

Whether you're designing complex applications that require robust performance or looking for a reliable microcontroller for high-speed communication and real-time data processing, the STM32F746IGK6 from STMicroelectronics is a compelling choice that offers both versatility and efficiency.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0888 $58.1776
5+ $23.8677 $119.3385
7+ $23.1219 $161.8533
9+ $22.3760 $201.3840
12+ $21.6301 $259.5612
16+ $19.3925 $310.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,648 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess