Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16LF18854
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368895-PIC16LF18854-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF18854-E/SS CAD Model

Description

The PIC16LF18854-E/SS is a feature-rich 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This particular device is part of the PIC16(L)F188xx family, which is renowned for its low-power operation and versatility. The PIC16LF18854-E/SS comes in a compact 28-pin SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.

Key Features:

  • Core: The microcontroller is built around a high-performance 8-bit PIC core with a 14-bit instruction set, providing a perfect balance between power consumption and processing capability.
  • Memory: It features 14KB of Flash memory for program storage, 1KB of SRAM for data, and 256 bytes of non-volatile EEPROM memory for data retention across power cycles.
  • Speed: The device operates at a maximum frequency of 32MHz, delivering the processing speed required for a multitude of tasks.
  • Peripherals: A host of integrated peripherals enhance the functionality of the microcontroller, including multiple 10-bit Analog-to-Digital Converters (ADC), 5-bit Digital-to-Analog Converters (DAC), Comparators, and a Complementary Waveform Generator (CWG).
  • Communication: For communication needs, it supports various serial communication interfaces such as I2C, SPI, and EUSART, enabling easy integration with other devices and systems.
  • Power Management: The PIC16LF18854-E/SS is designed with power efficiency in mind, featuring multiple sleep modes, an idle mode, and a wide operating voltage range of 1.8V to 3.6V, making it ideal for battery-powered applications.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

With its robust set of features and capabilities, the PIC16LF18854-E/SS is suited for a diverse set of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its low power consumption and extensive peripheral set make it an excellent choice for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0753 $52.2801
40+ $2.5233 $100.9320
62+ $2.4445 $151.5590
85+ $2.3656 $201.0760
110+ $2.2868 $251.5480
147+ $2.0502 $301.3794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 235 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention