EN
  • EN
  • DE

MP34DT05TR

Part No MP34DT05TR
Manufacturer STMicroelectronics
Catalog Microphones
Description MIC MEMS DIGITAL PDM OMNI -26DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100Hz ~ 10kHz
Sensitivity -26dB ±3dB at 94dB SPL
S/N Ratio 64dB
Voltage - Rated 1.8V
Voltage Range 1.6V ~ 3.6V
Current - Supply 650μA
Port Location Top
Termination Solder Pads
Dimension 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Maximum) 0.043" (1.10mm)
Shape Rectangular
Part Number Series MP34
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802568-MP34DT05TR
Ultra Librarian 3D Model Ultra Librarian MP34DT05TR CAD Model

Description

Introducing the MP34DT05TR Digital MEMS Microphone

The MP34DT05TR is a high-performance, ultra-compact, low-power digital MEMS (Micro-Electro-Mechanical Systems) microphone from STMicroelectronics, a global semiconductor leader. This cutting-edge product is designed to deliver crystal-clear audio capture, making it ideal for a wide range of applications that require reliable and precise sound detection.

Key Features

  • Superior Sound Quality: The MP34DT05TR boasts an acoustic overload point of 120 dBSPL, ensuring high audio clarity even in the loudest environments. With a 61 dB signal-to-noise ratio (SNR) and a sensitivity of -26 dBFS, it captures sound with remarkable precision.
  • Omnidirectional Sensitivity: Its omnidirectional pickup pattern ensures that sound is captured with consistent sensitivity from all directions, providing flexibility in microphone placement and orientation.
  • Advanced Digital Interface: The microphone features a PDM (Pulse Density Modulation) digital interface, which simplifies the integration process by allowing direct connection to most DSPs and microcontrollers without the need for an analog-to-digital converter.
  • Compact and Robust Design: Housed in a tiny 3 x 4 x 1 mm package, the MP34DT05TR is perfect for space-constrained applications. Its robust design is also resistant to mechanical vibrations, temperature variations, and electromagnetic interference, ensuring consistent performance in challenging conditions.
  • Power Efficiency: With a low current consumption of just 1.3 mA, this microphone is optimized for battery-powered devices, extending operational life without compromising on audio quality.

Applications

The MP34DT05TR is versatile and can be used in a variety of applications, including:

  • Smartphones and tablets
  • Wearable devices
  • Smart home and IoT devices
  • Active noise cancellation systems
  • Teleconferencing systems
  • Security and surveillance equipment

STMicroelectronics' commitment to innovation is embodied in the MP34DT05TR digital MEMS microphone. Offering superior sound quality, ease of integration, and durability, this microphone stands out as an excellent choice for designers seeking to enhance the audio experience in their next-generation electronic products.

You May Also Be Interested in

Knowles
Lowest to $0.9385
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Analog Devices Inc.
Lowest to $2.2800
Analog Devices Inc.
Lowest to $0.3269
Knowles
MIC MEMS ANALOG OMNI -22DB
Lowest to $1.8919
Knowles
Need more? Email Us
Analog Devices Inc.
Lowest to $2.6115
Knowles
Need more? Email Us
Cirrus Logic Inc.
IC MIC CMOS/MEMS
Lowest to $1.9589

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2938 $58.2210
110+ $1.0616 $116.7760
170+ $1.0284 $174.8280
235+ $0.9953 $233.8955
305+ $0.9620 $293.4100
405+ $0.8626 $349.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,705 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess