STM32F429VIT6TR Microcontroller
The STM32F429VIT6TR is a high-performance ARM Cortex-M4 based microcontroller from STMicroelectronics, designed for embedded applications requiring a high level of processing power, rich graphical user interface, and high-speed communication. This microcontroller is part of the STM32F4 series, which is renowned for its advanced architecture, peripherals, and system integration.
Key Features:
- Core: ARM Cortex-M4 with Floating Point Unit (FPU), operating at frequencies up to 180 MHz.
- Memory: Equipped with 2MB of flash memory and 256KB of SRAM, providing ample space for complex applications and software.
- Display Interface: Comes with an integrated LCD-TFT display controller, making it an ideal choice for applications with graphical user interfaces.
- Advanced Connectivity: Features a range of communication interfaces including USB OTG HS/FS, Ethernet, SPI, I2C, CAN, and USART.
- Rich Peripherals: Includes advanced peripherals such as a camera interface, parallel interface, ADCs, DACs, timers, and more.
- Energy Efficient: Provides several power-saving modes to ensure efficient power management for battery-operated or power-sensitive applications.
- Package: Available in an LQFP100 package, offering a compact footprint for space-constrained applications.
- Temperature Range: Operates within the industrial temperature range of -40°C to 85°C, suitable for harsh environments.
Applications:
The STM32F429VIT6TR is versatile and can be used in a range of applications, including:
- Industrial control systems
- Medical devices
- Home automation
- Advanced robotics
- Automotive electronics
- High-end wearables
- Complex IoT devices
This microcontroller is supported by a comprehensive set of development tools, software libraries, and community resources that facilitate rapid development and prototyping. The STM32F429VIT6TR is available in a tape and reel packaging option, denoted by the 'TR' suffix, suitable for high-volume production. With its advanced features and capabilities, the STM32F429VIT6TR is a powerful and flexible solution for your next high-performance embedded project.