Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SDIO, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 81
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA
Supplier Device Package 100-UFBGA (7x7)
Base Product Number STM32F413
Other Names 497-17013
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262842-STM32F413VGH6
Ultra Librarian 3D Model Ultra Librarian STM32F413VGH6 CAD Model

Description

STM32F413VGH6 Microcontroller - STMicroelectronics

The STM32F413VGH6 is a high-performance microcontroller from STMicroelectronics, which is part of their STM32F4 series renowned for its ARM Cortex-M4 core with a Floating Point Unit (FPU). This advanced microcontroller is designed to offer a perfect balance between power efficiency and processing capability, making it ideal for a wide range of applications in industrial, consumer, healthcare, and IoT domains.

Key Features:

  • Core: ARM® Cortex®-M4 with DSP and FPU instructions, running at up to 100 MHz.
  • Memory: 1.5 Mbytes of Flash memory and 320 Kbytes of SRAM, which provides ample storage for complex applications.
  • Rich Connectivity: Includes a USB OTG Full-Speed with on-chip PHY, CAN, and SAI audio interfaces, ensuring versatile peripheral connections.
  • Advanced Analog: Features two 12-bit DACs, three 12-bit ADCs reaching 2.4 MSPS, and a low-power RTC with a dedicated oscillator.
  • Enhanced I/Os and peripherals: Support for up to 17 timers, including two PWM timers for motor control and an LCD parallel interface for display applications.
  • Security: Offers a True Random Number Generator and a range of cryptographic hardware accelerators for AES, HASH (MD5, SHA-1), and HMAC.
  • Energy Efficiency: Implements ST's ART Accelerator™, as well as a dynamic power scaling feature, which reduces the power consumption in run mode.
  • Development Support: Comprehensive development ecosystem with a wide range of software tools, libraries, and support from STMicroelectronics.

Applications:

The STM32F413VGH6 microcontroller's combination of processing power, memory capacity, and rich set of peripherals makes it suitable for a variety of applications, such as:

  • High-performance embedded systems
  • Industrial control and automation
  • Internet of Things (IoT) devices
  • Medical devices and equipment
  • Consumer electronics
  • Audio and graphical applications

In conclusion, the STM32F413VGH6 from STMicroelectronics is a versatile and powerful microcontroller that provides designers with the tools needed to create innovative and efficient products in a competitive market.

You May Also Be Interested in

Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.6851
ECAD model for FS32K118LAT0MLFT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6661 $66.6644
8+ $13.6747 $109.3976
12+ $13.2474 $158.9688
16+ $12.8200 $205.1200
21+ $12.3927 $260.2467
28+ $11.1107 $311.0996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,496 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention