Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SDIO, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32F413
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 497-STM32F413CHU3
Standard Package 1,560
Win Source Part Number 1014365-STM32F413CHU3
Ultra Librarian 3D Model Ultra Librarian STM32F413CHU3 CAD Model

Description

The STM32F413CHU3 is a high-performance microcontroller from STMicroelectronics, designed to offer an ideal blend of power efficiency, performance, and features for a wide range of applications. This microcontroller is part of the STM32F4 series, which is renowned for its advanced Arm® Cortex®-M4 core with a floating-point unit (FPU) operating at frequencies up to 100 MHz.

This particular model comes with an impressive set of features, including 1.5MB of on-chip flash memory and 320KB of SRAM, providing ample space for complex applications and software stacks. In addition, it supports a wide range of I/O options and connectivity features, making it highly versatile for integration into various systems.

Key Features:

  • Core: Arm® Cortex®-M4 with FPU and DSP instructions
  • Maximum Frequency: 100 MHz
  • Memory: 1.5MB Flash, 320KB SRAM
  • Supply Voltage: 1.7V to 3.6V
  • I/O Pins: A rich set of I/Os and peripherals
  • Communication Interfaces: I2C, SPI, UART/USART, CAN, USB OTG FS
  • ADCs: Multiple 12-bit ADCs
  • Timers: Advanced control timers, general-purpose timers, basic timers
  • Security: Hardware-based security features including a True Random Number Generator (TRNG) and a Cryptographic Acceleration Cell (CRYP)
  • Package: UFBGA132 packaging

With its extensive set of peripherals, the STM32F413CHU3 is suitable for a diverse array of applications, ranging from industrial controls and automation to medical devices, home automation, and IoT solutions. The integration of advanced security features ensures that modern security requirements can be met, making this microcontroller a reliable choice for sensitive and critical applications.

Developers can take advantage of the extensive STM32 ecosystem, including tools, libraries, and community support, to streamline development and bring products to market faster. The STM32F413CHU3 is supported by the STM32Cube software suite, which includes the Hardware Abstraction Layer (HAL), middleware solutions, and a comprehensive set of examples.

Whether you're designing an advanced communication system or a power-sensitive application, the STM32F413CHU3 offers the performance, flexibility, and security to meet the challenges of modern embedded design.

You May Also Be Interested in

Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8974 $69.7948
4+ $28.6337 $114.5348
6+ $27.7389 $166.4334
8+ $26.8441 $214.7528
10+ $25.9493 $259.4930
13+ $23.2649 $302.4437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 349 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention