Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Number of I/O 114
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 360
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843885-STM32F412ZGT6
Ultra Librarian 3D Model Ultra Librarian STM32F412ZGT6 CAD Model

Description

STM32F412ZGT6 Microcontroller

The STM32F412ZGT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32F4 series renowned for its advanced architecture, peripherals, and system integration. This product is designed to cater to a wide range of applications, including industrial control, medical equipment, consumer electronics, and IoT devices.

Key Features:

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, running at a frequency of up to 100 MHz, providing the perfect balance between power consumption and processing capability.
  • Memory: Comes with 1MB of Flash memory and 256KB of SRAM, ensuring ample space for complex applications and algorithms.
  • High Integration: Includes a variety of integrated peripherals such as USB OTG, a Full-speed interface and a CAN bus interface, making it suitable for a multitude of communication requirements.
  • Advanced I/Os: Offers up to 114 GPIOs with a wide range of configuration options including pull-up/pull-down resistors, open-drain, push-pull modes, and several low-power modes to optimize power consumption.
  • ADCs and DACs: Features multiple 12-bit ADCs with a total of 16 channels and a 2.4 MSPS conversion rate, along with DAC channels for analog interfacing.
  • Timers: Provides a rich set of timers, including advanced-control, basic, and system timers for precise timing operations and PWM generation.
  • Security: Equipped with a hardware-based random number generator (RNG) and a CRC calculation unit, enhancing the security and integrity of applications.
  • Power Efficiency: Supports multiple power-saving modes, including Sleep, Stop, and Standby modes, which help in reducing the overall power consumption for battery-powered or energy-sensitive applications.

Package and Quality:

The STM32F412ZGT6 is provided in an LQFP144 package, which ensures a compact footprint while allowing for sufficient I/O ports and ease of PCB design. It is also characterized by a -40°C to +85°C operating temperature range, making it suitable for use in harsh environments. STMicroelectronics maintains a commitment to quality and reliability, and this MCU is no exception, adhering to industry-standard quality processes.

Overall, the STM32F412ZGT6 is a versatile and powerful microcontroller that is well-suited for applications demanding high performance, rich connectivity, and reliability.

You May Also Be Interested in

Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9231 $55.4617
16+ $6.5010 $104.0160
24+ $6.2978 $151.1472
33+ $6.0947 $201.1251
43+ $5.8915 $253.3345
57+ $5.2821 $301.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention