Products specifications Report Issue?

Category Switches>DIP Switches
Mfr Omron Electronics Inc-EMC Div
Series A6ER
Package Tray
Product Status Obsolete
Circuit SPST
Number of Positions 3
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Piano
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.402" (10.20mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Features Sealed - Flux Protection
Temperature Range - Operating -20°C ~ 70°C
Length 0.361" (9.17mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9065
Other Names A6ER3101
Standard Package 50
Win Source Part Number 1000023-A6ER-3101
Ultra Librarian 3D Model Ultra Librarian A6ER-3101 CAD Model

Description

The A6ER-3101 is a DIP switch manufactured by Omron Electronics Inc-EMC Div.

  • Number of Positions: 3
  • Pitch: 0.100" (2.54mm), full
  • Protection: sealed-flux
  • Contact Finish: gold
  • Actuator Level: flush and recessed
  • Temperature Range: -20°C to 70°C
  • Electrical Life: 1,000 cycles
  • Mechanical Life: 1,000 cycles
  • Supply and Demand Status: balance

You May Also Be Interested in

Copal Electronics Inc.
SWITCH SLIDE DIP SPST 100MA 6V
Lowest to $1.3363
ECAD model for CHS-08A1
Omron
SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for A6T-0101
CUI Inc.
DIP SWITCH, SPST, 2.54 PITCH, FL / Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Lowest to $0.8147
ECAD model for DS04-254-2-02BK-SMT
Copal Electronics Inc.
Switch DIP N.O./N.C. SP16T 16 Flush Screwdriver 0.1A 5VDC PC Pins Thru-Hole Bulk / SW ROTARY DIP HEX COMP 100MA 5V
Need more? Email Us
ECAD model for S-1031A
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V / Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Lowest to $1.1378
ECAD model for 219-4MSTR
Copal Electronics Inc.
SWITCH ROTARY DIP DPDT 100MA 16V
Need more? Email Us
ECAD model for CS-4-22YA
TE Connectivity
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Need more? Email Us
ECAD model for 1825059-1
Copal Electronics Inc.
SWITCH PIANO DIP SPST 100MA 6V
Need more? Email Us
ECAD model for CHP-081TB
CTS Electrocomponents
SWITCH ROTARY DIP BCD 100MA 50V / Dip Switch BCD 10 Position Through Hole Rotary with Shaft Actuator 100mA 50VDC
Lowest to $1.2807
ECAD model for 220ADC10

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention