EN
  • EN
  • DE

STM32F411CEY3TR

Part No STM32F411CEY3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 49WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 49-WLCSP (3x3.19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (3x3.19)
Base Product Number STM32F411
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262886-STM32F411CEY3TR
Ultra Librarian 3D Model Ultra Librarian STM32F411CEY3TR CAD Model

Description

STM32F411CEY3TR Microcontroller

The STM32F411CEY3TR is a high-performance microcontroller unit (MCU) from the STM32F4 series, designed and manufactured by STMicroelectronics. This MCU is built on the advanced ARM Cortex-M4 processor with a floating-point unit (FPU), which operates at frequencies of up to 100 MHz. The STM32F411CEY3TR is tailored for a wide range of applications that require balanced performance, power efficiency, and an extensive set of integrated peripherals.

Key Features

  • Core: ARM Cortex-M4 with FPU, running at up to 100 MHz
  • Memory: 512 KB of Flash memory and 128 KB of SRAM, providing ample space for complex applications and data storage.
  • Power Consumption: Features several power-saving modes, including a low-power run mode, sleep mode, and standby mode, to optimize power efficiency.
  • Communication Interfaces: Includes a rich set of I/Os and peripherals, such as I2C, SPI, USART, and USB 2.0 Full-Speed device/host/OTG.
  • ADCs: Equipped with a 12-bit, 2.4 MSPS Analog-to-Digital Converter, providing precise measurements for analog sensors.
  • Timers: Multiple timers, including advanced-control timers, basic timers, and watchdog timers, to meet various timing and control requirements.

Applications

The STM32F411CEY3TR is suitable for a diverse array of applications, such as:

  • Industrial automation and control systems
  • Consumer electronics like smart home devices and wearables
  • Medical devices and healthcare equipment
  • Automotive applications
  • Internet of Things (IoT) devices

Package and Quality

This microcontroller is offered in a LQFP48 package, which ensures a compact footprint while allowing for a robust physical connection to the printed circuit board. The STM32F411CEY3TR is part of STMicroelectronics' commitment to quality and reliability, meeting stringent industry standards and suitable for commercial and industrial temperature ranges.

Support and Resources

Developers can access a wide range of resources provided by STMicroelectronics, including development tools, software libraries, and application notes. The STM32F411CEY3TR is supported by the STM32Cube ecosystem, as well as a variety of integrated development environments (IDEs) and third-party tools, simplifying the development process and reducing time to market.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess