EN
  • EN
  • DE

STM32F410RBT6

Part No STM32F410RBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Number of I/O 50
Family Name STM32F410
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851164-STM32F410RBT6
Ultra Librarian 3D Model Ultra Librarian STM32F410RBT6 CAD Model

Description

STM32F410RBT6 Microcontroller Overview

The STM32F410RBT6 is a high-performance microcontroller unit (MCU) from the STM32F4 series, manufactured by STMicroelectronics. This advanced MCU is built on the ARM® Cortex®-M4 core with FPU and DSP instructions, offering a perfect blend of real-time capabilities, digital signal processing, and low-power operation, making it ideal for a wide range of applications.

Featuring a maximum CPU frequency of 100 MHz, the STM32F410RBT6 provides the computational power required for complex and demanding tasks. It includes 128 KB of Flash memory and 32 KB of SRAM, which accommodate robust applications and firmware. Its rich set of peripherals includes I2C, SPI, USART, and advanced-control PWM timers, which provide excellent connectivity and control options for designers.

The MCU's integrated 12-bit ADC with 16 channels allows precise analog signal acquisition, while the 12-bit DAC provides accurate analog outputs. The chip also supports CAN and USB 2.0 Full Speed interfaces, enhancing its connectivity capabilities for industrial and consumer applications.

Key Features:

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions
  • Max CPU Frequency: 100 MHz
  • Flash Memory: 128 KB
  • SRAM: 32 KB
  • Communication Interfaces: I2C, SPI, USART
  • Timers: Advanced-control PWM
  • Analog Modules: 12-bit ADC with 16 channels, 12-bit DAC
  • Connectivity: CAN, USB 2.0 Full Speed
  • Supply Voltage Range: 1.7 V to 3.6 V
  • Package: LQFP64

This MCU also supports a range of power-saving modes, including Sleep, Stop, and Standby, which are crucial for battery-operated devices. The STM32F410RBT6's LQFP64 package ensures a compact footprint, suitable for space-constrained applications.

Whether you're designing an industrial control system, a consumer gadget, or an Internet of Things (IoT) device, the STM32F410RBT6 offers a scalable, power-efficient, and versatile solution. Its robust architecture, coupled with STMicroelectronics' commitment to quality, ensures reliability and performance for your embedded projects.

With its extensive development ecosystem, including software libraries, development boards, and a supportive community, the STM32F410RBT6 is a smart choice for engineers looking to streamline their development process and bring innovative products to market quickly.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6761 $51.4371
27+ $3.8368 $103.5936
41+ $3.7169 $152.3929
56+ $3.5970 $201.4320
72+ $3.4771 $250.3512
97+ $3.1174 $302.3878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,234 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess