Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number 58019
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263022-SY58019UMI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58019UMI CAD Model

Description

Microchip Technology's SY58019UMI: A High-Speed, Precision LVDS Fanout Buffer

The SY58019UMI from Microchip Technology is a high-performance, 2.5V / 3.3V precision LVDS fanout buffer designed to address the needs for high-speed data transmission and signal integrity in a wide range of applications. This product is part of Microchip's precision edge product family and is engineered to deliver exceptional performance in terms of speed, low noise, and minimal skew.

Key Features of the SY58019UMI

  • High-Speed Performance: The SY58019UMI is capable of handling clock frequencies up to 2.5GHz and data rates up to 2.5Gbps, making it suitable for high-speed signal distribution in advanced communication systems, networking equipment, and data centers.
  • Low Skew: With an ultra-low skew of less than 20ps (typical), the device ensures precise timing alignment of signals, which is critical for maintaining data integrity in high-speed digital systems.
  • Multiple Outputs: The device features a 1:2 fanout design, providing two identical LVDS outputs from a single LVDS, CML, or LVPECL input signal, allowing for efficient distribution of high-speed signals to multiple destinations without signal degradation.
  • Flexibility: The SY58019UMI supports both 2.5V and 3.3V power supply voltages, offering design flexibility to work with various logic standards and compatibility with a broad range of system voltages.
  • Power Efficiency: Designed for power-sensitive applications, the SY58019UMI operates with minimal power consumption, contributing to overall system power efficiency.
  • Robust Design: The device is housed in a compact 16-pin MLF® package, which not only saves board space but also ensures robust operation in industrial environments.

Applications

The SY58019UMI is ideally suited for applications that require high-speed signal processing and distribution, such as:

  • Telecommunications and networking equipment
  • Servers and data centers
  • Test and measurement systems
  • High-speed computing and storage platforms
  • Industrial control systems

With its combination of high-speed operation, precision timing, and signal integrity, the SY58019UMI from Microchip Technology is a reliable choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXR 1X2:1 6XSON/SOT891
Need more? Email Us
ECAD model for 74AUP1G158GF,132
ON Semiconductor
IC MULTIPLEXER ECL 2:1 5V 8TSSOP / 5.0 V ECL 2:1 Multiplexer
Lowest to $6.1307
ECAD model for MC10EL58DTR2G
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-XSON
Need more? Email Us
ECAD model for 74LVC1G19GN,132
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-SSOP
Need more? Email Us
ECAD model for 74CBTLVD3861DK,118
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Lowest to $4.4319
ECAD model for 74HC137D,652
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-XQFN
Need more? Email Us
ECAD model for CBTD3306GM,125
Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 8-XSON
Need more? Email Us
ECAD model for 74AUP2G157GD,125
ON Semiconductor
IC BUS SWITCH 1 X 1:1 8-UDFN
Need more? Email Us
ECAD model for 7WB3306MUTAG
Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 6-XSON
Need more? Email Us
ECAD model for 74LVC1G157GN,132

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention