STM32F402RCT6 Microcontroller
The STM32F402RCT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is a part of the STM32F4 series known for its advanced digital signal processing (DSP) capabilities. This MCU is based on the ARM Cortex-M4 core with a floating-point unit (FPU) that operates at frequencies up to 168 MHz. The STM32F402RCT6 is designed to deliver the perfect balance between power efficiency and performance, making it an ideal choice for a wide range of applications, from consumer electronics to industrial automation.
Key features of the STM32F402RCT6 include 256 KB of flash memory, 64 KB of SRAM, and an extensive range of enhanced I/Os and peripherals. It supports multiple communication interfaces, including I2C, SPI, USART, and USB, which enable easy integration with other components in complex designs. Moreover, the MCU comes with advanced analog features, such as 12-bit digital-to-analog converters (DACs), 12-bit analog-to-digital converters (ADCs) with 24 channels, and multiple timers that provide the flexibility needed for controlling various external devices.
The STM32F402RCT6 also features real-time performance with a nested vectored interrupt controller (NVIC), which allows quick response to interrupts, enhancing the MCU's efficiency in handling complex tasks. Its power-saving modes, including sleep, stop, and standby, contribute to the power efficiency of the end product, making it suitable for battery-operated devices.
STMicroelectronics provides comprehensive development support for the STM32F402RCT6 with software libraries, a development environment, and the STM32Cube ecosystem, which includes the HAL (Hardware Abstraction Layer), middleware components, and examples to speed up the development process. This support, combined with the MCU's extensive features, makes it an excellent choice for developers seeking a robust and scalable solution for their next project.
Overall, the STM32F402RCT6 is a feature-rich and versatile microcontroller that offers an optimal mix of performance, power efficiency, and development support, making it a go-to choice for engineers and hobbyists alike who are working on advanced digital and analog applications.