EN
  • EN
  • DE

STM32F401CCU7

Part No STM32F401CCU7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 48UFQFPN  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 84MHz
Connectivity I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32F401
Other Names 497-16755
Standard Package 1,560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262769-STM32F401CCU7
Ultra Librarian 3D Model Ultra Librarian STM32F401CCU7 CAD Model

Description

The STM32F401CCU7 is a high-performance microcontroller from STMicroelectronics that is part of the STM32F4 series, known for its power efficiency, performance, and feature-rich capabilities. It is designed to cater to a wide range of applications, from industrial to consumer electronics.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions
  • Maximum Frequency: 84 MHz
  • Memory: 256 KB of Flash memory and 64 KB of SRAM
  • Package: UFBGA 48 pins
  • Operating Voltage: 2.4 V to 3.6 V
  • I/Os: Up to 43 GPIOs with external interrupt capability
  • Timers: Advanced-control, general-purpose, and basic timers
  • Communication Interfaces: I2C, SPI, USART, and USB 2.0 Full-Speed
  • ADC: 12-bit, 16 channels with a resolution of up to 2.4 MSPS
  • RTC: Real-time clock with sub-second accuracy

Performance and Power Efficiency

The STM32F401CCU7 boasts a state-of-the-art ARM Cortex-M4 core, delivering efficient computational power with a Floating-Point Unit (FPU) and Digital Signal Processing (DSP) capabilities, making it ideal for applications requiring intensive processing and mathematical operations. Its dynamic power scaling allows the balance of performance with energy efficiency, reducing power consumption in low-power modes.

Flexible Memory and Rich Connectivity

With a generous 256 KB Flash memory and 64 KB SRAM, the STM32F401CCU7 provides ample space for complex applications and software stacks. The variety of communication interfaces, including I2C, SPI, USART, and USB 2.0 Full-Speed, ensures seamless integration with peripherals and other microcontrollers, enhancing the system's scalability and functionality.

Robust Design and Integration

The UFBGA 48-pin package allows for a compact design, making it suitable for space-constrained applications. The microcontroller's robust design includes features like an internal oscillator, multiple power-saving modes, and an extensive range of peripherals, which help to reduce external component count and system cost.

Overall, the STM32F401CCU7 is an excellent choice for designers looking for a microcontroller that offers a perfect blend of performance, power efficiency, and integration for their next project.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8483 $51.3932
10+ $10.5422 $105.4220
15+ $10.2128 $153.1920
21+ $9.8833 $207.5493
27+ $9.5539 $257.9553
36+ $8.5655 $308.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess