EN
  • EN
  • DE

STM32F318C8Y6TR

Part No STM32F318C8Y6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 49WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 49-WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 11x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP
Base Product Number STM32F318
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262966-STM32F318C8Y6TR
Ultra Librarian 3D Model Ultra Librarian STM32F318C8Y6TR CAD Model

Description

Product Overview

The STM32F318C8Y6TR is a high-performance microcontroller product from STMicroelectronics, renowned for its advanced features and capabilities in the field of embedded systems. This microcontroller is part of the STM32F3 series, which is well-known for its exceptional performance and integration.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions
  • Operating Frequency: Up to 72 MHz, providing the balance of performance and power efficiency
  • Memory: 64 KB of Flash memory and 16 KB of SRAM, suitable for various applications
  • Communication Interfaces: Includes I2C, SPI, USART, and CAN for flexible connectivity options
  • ADC: 12-bit Analog-to-Digital Converters with up to 1 MSPS, enabling precise sensor readings
  • Timers: Advanced-control, general-purpose, and basic timers for a wide range of timing and control tasks
  • Package: LQFP48 package that ensures a compact footprint for space-constrained applications

Advanced Integration

The STM32F318C8Y6TR microcontroller incorporates a range of peripherals that greatly enhance its functionality. These include a real-time clock, watchdog timers, and a flexible static memory controller. The device also features various power-saving modes, which make it ideal for battery-operated applications.

Development and Support

Developers can take advantage of the extensive support provided by STMicroelectronics, including comprehensive development tools and software libraries. The STM32Cube ecosystem, along with the HAL (Hardware Abstraction Layer) libraries, simplifies the development process, helping to reduce time-to-market.

Applications

The STM32F318C8Y6TR is well-suited for a variety of applications, including industrial control systems, automotive electronics, home automation, and portable medical devices. Its robust design and feature set make it an excellent choice for designers looking for a reliable and versatile microcontroller solution.

Environmental and Quality Certifications

This product is designed to meet industrial quality standards and is qualified for a wide temperature range, ensuring reliability in harsh environments. It also complies with RoHS and is lead-free, reflecting STMicroelectronics' commitment to environmental sustainability.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2122 $58.9708
34+ $3.4561 $117.5074
52+ $3.3481 $174.1012
72+ $3.2402 $233.2944
93+ $3.1321 $291.2853
124+ $2.8082 $348.2168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,180 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess