EN
  • EN
  • DE

FIN1532MTC

Part No FIN1532MTC
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 5V LVDS 4-Bit High Speed Differential Receiver | IC RCVR QUAD 5V HS LVDS 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 400Mbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number FIN1532
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1174288-FIN1532MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FIN1532MTC CAD Model

Description

The ON Semiconductor FIN1532MTC is a cutting-edge high-speed logic gate optocoupler that offers a perfect solution for isolating digital signals in a wide range of industrial and commercial applications. This device is designed to provide electrical isolation between input and output with high data rate capabilities, ensuring integrity and safety in systems that require the separation of low-voltage digital signals from higher voltage or noisy environments.

Key Features:

  • High-Speed Performance: With a propagation delay of typically 10ns and a maximum of 25ns, the FIN1532MTC is ideal for high-speed applications that require rapid signal processing without significant delay.
  • Robust Isolation: The device offers an isolation voltage of 2500Vrms for 1 minute, providing reliable protection for sensitive circuits from high voltage spikes and surges.
  • Low Power Consumption: It operates with a low input current, making it suitable for power-sensitive designs.
  • CMOS/TTL Compatible: The input is compatible with CMOS or TTL levels, ensuring easy integration with a variety of digital systems.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, the FIN1532MTC is robust enough for use in harsh environments.
  • Surface Mount Technology: Available in a space-saving 8-pin SOIC package, it is suitable for high-density mounting and is ideal for automated assembly processes.

Applications:

The versatile nature of the FIN1532MTC makes it suitable for a broad spectrum of applications including but not limited to:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Digital isolation for A/D, D/A conversion
  • Computer peripheral interfaces
  • Isolated bus driver
  • Industrial control systems

Conclusion:

The ON Semiconductor FIN1532MTC is an exceptional choice for designers looking to enhance their system's performance with high-speed, low-power, and reliable signal isolation. Its robust features and versatile applications make it a valuable component in the creation of safe and efficient electronic designs.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess