Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series STM32F3
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 22x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name STM32F303
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19002-2, 497-19002-1, STM32F303RCT6TR-ND, 497-19002-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935476-STM32F303RCT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F303RCT6TR CAD Model

Description

Overview of STM32F303RCT6TR Microcontroller

The STM32F303RCT6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32F3 series featuring the ARM Cortex-M4 32-bit processor core. This MCU is designed to cater to the demanding requirements of modern embedded systems, specifically targeting applications that require a mix of DSP and digital signal control, such as motor control, power management, and industrial automation.

Key Features

  • Core: ARM Cortex-M4 with FPU and MPU, running at a frequency of up to 72 MHz.
  • Memory: 256 KB of Flash memory and 40 KB of SRAM, providing ample space for complex applications.
  • Performance: Enhanced with DSP instructions and a floating-point unit for efficient computation.
  • I/O Ports: A rich set of I/Os and peripherals, including up to 51 GPIOs, 4x USARTs, 3x SPIs, 3x I2Cs, USB, and CAN.
  • Timers: Advanced-control timers, general-purpose timers, basic timers, and a SysTick timer.
  • Analog: Multiple 12-bit ADCs, DAC channels, and comparators, suitable for analog-intensive applications.
  • Supply Voltage: Operates from 2.0 to 3.6 volts, ensuring energy efficiency and battery-friendly operation.
  • Packaging: Available in a 64-pin LQFP package, which is ideal for space-constrained applications.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C.

Advanced Connectivity and Configurability

The STM32F303RCT6TR MCU provides extensive connectivity options and is highly configurable. With its integrated communication interfaces, developers can easily implement protocols for serial communication, ensuring the MCU can be integrated into a wide array of systems. Furthermore, the MCU's flexible memory and modular architecture make it a versatile choice for scalable designs that may require future enhancements or updates.

Development and Ecosystem Support

STMicroelectronics supports the STM32F303RCT6TR with a comprehensive set of development tools, software libraries, and a vibrant ecosystem. The STM32Cube software suite, including the HAL and LL APIs, simplifies development and reduces time-to-market. Additionally, the MCU is supported by a wide range of third-party development environments and tools, making it a go-to choice for professionals and enthusiasts alike.

With its advanced features, the STM32F303RCT6TR is an excellent choice for designers looking to create high-performance embedded systems with stringent power, space, and processing requirements.

You May Also Be Interested in

Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7782 $58.8910
11+ $9.6641 $106.3051
17+ $9.3621 $159.1557
23+ $9.0601 $208.3823
29+ $8.7581 $253.9849
39+ $7.8521 $306.2319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,060 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention