EN
  • EN
  • DE

ATTINY817-MNR

Part No ATTINY817-MNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Manufacturer Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name ATTINY817
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY817-MNRTR, ATTINY817-MNR-ND, ATTINY817-MNRDKR, ATTINY817-MNRCT
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912246-ATTINY817-MNR
Ultra Librarian 3D Model Ultra Librarian ATTINY817-MNR CAD Model

Description

Microchip Technology's ATTINY817-MNR

The ATTINY817-MNR is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to provide an optimal balance between performance and power consumption. This compact yet robust MCU is part of the tinyAVR® 1-series and is engineered to deliver high-speed processing capabilities with a low power footprint, making it an ideal choice for a wide range of applications, including consumer electronics, industrial control systems, and Internet of Things (IoT) devices.

At the heart of the ATTINY817-MNR lies an 8-bit AVR® processor with a maximum CPU speed of 20MHz. It comes equipped with 8KB of in-system self-programmable flash memory, 512 bytes of EEPROM, and 512 bytes of SRAM. These memory specifications ensure ample space for complex applications and data storage, while also allowing for efficient code execution and data handling.

The microcontroller features a rich set of peripherals that include an 10-bit Analog-to-Digital Converter (ADC) with a sampling rate of up to 115 kSPS, a Digital-to-Analog Converter (DAC) for analog output capabilities, and multiple communication interfaces such as SPI, I2C, and UART for seamless integration with other devices and systems.

One of the standout features of the ATTINY817-MNR is its advanced power management system. This MCU supports multiple power-saving modes, which enable designers to optimize their applications for energy efficiency. The Power-down mode, Standby mode, and Idle mode options ensure that the device consumes minimal power when not in full operation, thus extending the battery life of portable and remote devices.

Furthermore, the ATTINY817-MNR comes with a unique set of Core Independent Peripherals (CIPs) that can operate autonomously from the CPU, allowing for system-level hardware acceleration and reduced CPU workload. This feature enhances the overall system efficiency and allows for multitasking without compromising performance.

For developers, Microchip offers comprehensive support with development tools and software libraries to streamline the design process. The ATTINY817-MNR is also available in a compact 24-pin QFN package, making it suitable for space-constrained applications without sacrificing functionality or performance.

In summary, the ATTINY817-MNR from Microchip Technology is a feature-rich and energy-efficient microcontroller that is well-suited for a multitude of applications where size, power, and cost are critical considerations.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0605 $51.5125
60+ $1.6907 $101.4420
92+ $1.6379 $150.6868
127+ $1.5850 $201.2950
164+ $1.5322 $251.2808
219+ $1.3737 $300.8403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,620 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess