STM32F302VCT6 Microcontroller - STMicroelectronics
The STM32F302VCT6 is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between power efficiency, processing capabilities, and advanced peripheral integration. This microcontroller is part of the STM32F3 series, which is based on the ARM Cortex-M4 core with FPU (Floating Point Unit), operating at a frequency of up to 72 MHz.
Key Features:
- Core: ARM Cortex-M4 with FPU, running at up to 72 MHz.
- Memory: 256 KB of Flash memory and 40 KB of SRAM, providing ample storage for complex applications.
- Communication Peripherals: Includes a range of communication interfaces such as I2C, SPI, and USART, which are ideal for embedded systems requiring connectivity.
- Advanced I/Os: Up to 51 I/Os, all mappable on 16 external interrupt vectors and almost all 5 V-tolerant.
- Analog Features: Features 4x12-bit ADCs, 2 DAC channels, 7 comparators, and 2 operational amplifiers, making it suitable for analog-intensive applications.
- Timers: Advanced control timer, up to 10 general-purpose timers, and a SysTick timer, providing a robust timing system for various applications.
- Debugging: Serial wire debug (SWD) & JTAG interfaces, and extensive breakpoint and trace capabilities.
- Power Efficiency: Low power modes including Stop, Standby, and VBAT support for real-time clock and backup registers.
- Packages: Available in small packages for space-constrained applications, including LQFP100.
Applications:
The STM32F302VCT6 is highly versatile and can be used in a wide range of applications. It is particularly well-suited for industrial control systems, medical equipment, complex motor control, power management, and embedded audio applications. Its advanced analog features and timers make it an excellent choice for applications requiring sophisticated control algorithms and real-time processing.
Support and Resources:
STMicroelectronics provides extensive support for the STM32F302VCT6 through software libraries, development tools, and online resources. Developers can take advantage of the STM32Cube software ecosystem, which includes the HAL (Hardware Abstraction Layer), LL (Low Layer) APIs, and a comprehensive set of middleware components. Additionally, the STM32F3 Discovery Kit is available to jump-start development and facilitate rapid prototyping.