EN
  • EN
  • DE

0520188846

Part No 0520188846
Manufacturer Molex, LLC
Catalog Modular Connectors
Description CONN MOD JACK 8P8C R/A UNSHLD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Mfr Molex
Series 52018
Package Tray
Product Status Obsolete
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 1
Number of Rows 1
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Unshielded
Ratings Cat3
Features Board Lock
LED Color Does Not Contain LED
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Polyester, Glass Filled
Temperature Range - Operating -40°C ~ 80°C
Base Product Number 052018
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1349560-0520188846
Ultra Librarian 3D Model Ultra Librarian 0520188846 CAD Model

Description

The 52018 series modular connector jack from Molex is a board lock type jack with a 90-degree angle (right) orientation.

  • Connector Type: Jack
  • Orientation: 90° Angle (Right)
  • Number of Rows: 1
  • Number of Positions / Contacts: 8p8c (RJ45, Ethernet)
  • Shielding: Shielded, Unshielded
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Housing Material: Polyester, Glass Filled
  • Contact Material: Phosphor Bronze
  • Category: Cat3
  • Packaging: Tube
  • Mounting Type: Through Hole
  • Operating Temperature: -40°C ~ 80°C
  • MSL (Moisture Sensitivity Level): 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8536.69.4040
  • Standard Package: 50

You May Also Be Interested in

Pulse
Modular Connectors / Ethernet Connectors 1X4 TAB DOWN W/LED'S ETHERNET (NON PoE)
Lowest to $7.5672
Wurth Electronics Inc
WR-MJ 8P8C THT HORIZONTAL
Need more? Email Us
Amphenol
CONN MOD JACK 8P8C VERT UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $16.9272
TE Connectivity
CONN MOD JACK 10P10C R/A SHLD
Lowest to $3.9288
Wurth Electronics Inc
Modular Connectors / Ethernet Connectors WE-RJ45 Int XFMR THT 1x1 PoE Tab Down EMI
Lowest to $6.2334
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.1721

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess