STM32F207VET6TR Microcontroller
The STM32F207VET6TR is a highly advanced microcontroller unit (MCU) from STMicroelectronics, which is part of their STM32F2 series. This MCU is built on the ARM Cortex-M3 processor, which is renowned for its excellent balance of power efficiency and processing capability. The STM32F207VET6TR is designed to cater to a wide range of applications, from industrial control systems to medical devices, and from automotive solutions to complex embedded applications.
Key Features:
- Core: ARM Cortex-M3 processor, which operates at frequencies of up to 120 MHz.
- Memory: Features 512 KB of flash memory and 128 KB of SRAM, providing ample space for complex applications and software stacks.
- Connectivity: Offers a rich set of peripherals for connectivity, including Ethernet, USB OTG, CAN, and several serial interfaces like I2C, SPI, and USART.
- Performance: The device supports a range of DSP instructions and a floating-point unit (FPU) for efficient computation.
- Power Efficiency: Designed for low-power operation, it includes a flexible power control system with a range of power-saving modes.
- Package: Comes in a 100-pin LQFP package that is suitable for space-constrained applications.
- Temperature Range: Operational over an industrial temperature range from -40°C to +85°C, ensuring reliability under varying environmental conditions.
- Robustness: The MCU is characterized by a high level of integration, which reduces the number of external components required and enhances system robustness.
Applications:
The STM32F207VET6TR is versatile and can be used in a variety of applications. Its high-speed processing capabilities make it ideal for complex algorithms and real-time operations. It is particularly well-suited for:
- Industrial control systems
- Automotive applications
- Medical equipment
- High-performance embedded systems
This microcontroller is part of STMicroelectronics' commitment to providing advanced and reliable products, enabling designers to create sophisticated systems with confidence. With its robust feature set and connectivity options, the STM32F207VET6TR stands out as a potent MCU for demanding applications.