EN
  • EN
  • DE

STM32F205ZGT6TR

Part No STM32F205ZGT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Manufacturer STMicroelectronics
Series STM32F2
Package Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name STM32F205
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17407-6, 497-17407-1, 497-17407-2, STM32F205ZGT6TR-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898145-STM32F205ZGT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F205ZGT6TR CAD Model

Description

Introducing the STM32F205ZGT6TR Microcontroller

The STM32F205ZGT6TR is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This advanced MCU is part of the STM32F2 series, which are based on the ARM Cortex-M3 processor core. It is designed to offer a perfect balance between performance, power efficiency, and integration, making it a prime choice for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 120 MHz.
  • Memory: Comes with 1 MB of flash memory and 128 KB of SRAM, providing ample space for complex applications and software.
  • High Integration: Includes a variety of integrated modules such as USB OTG HS/FS, Ethernet, CAN, SDIO, and multiple serial interfaces.
  • Advanced Control: Features a 12-bit ADC, 12-bit DAC, general-purpose DMA, and timers that facilitate sophisticated control schemes.
  • Performance: The MCU delivers the high performance expected from the STM32 family with a benchmark score of 150 DMIPS.

Connectivity and I/O

The STM32F205ZGT6TR provides extensive connectivity options with its integrated peripherals. It supports high-speed USB OTG, a full-featured Ethernet MAC, and multiple communication interfaces such as SPI, I2C, UART, and CAN, allowing for seamless integration into various system architectures. The MCU also offers a flexible number of GPIOs with external interrupt capability, which can be multiplexed with other digital functions for space and cost savings.

Power Efficiency

With its dynamic voltage scaling and power-saving modes, including Sleep, Stop, and Standby, the STM32F205ZGT6TR ensures efficient power management, which is crucial for battery-operated devices. This feature also makes the MCU a suitable choice for energy-sensitive applications.

Package and Quality

The STM32F205ZGT6TR comes in an LQFP144 package, which is ideal for space-constrained applications. STMicroelectronics guarantees long-term availability and provides a comprehensive ecosystem of development tools, software libraries, and support, ensuring a smooth development process from prototype to production.

In summary, the STM32F205ZGT6TR MCU stands out for its robust performance, extensive integration, and energy efficiency, making it an excellent choice for developers and engineers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess