EN
  • EN
  • DE

MC10EP17DTR2G

Part No MC10EP17DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR QUAD DIFF 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Number of Bits 4
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 120727-MC10EP17DTR2G
Ultra Librarian 3D Model Ultra Librarian MC10EP17DTR2G CAD Model

Description

ON Semiconductor MC10EP17DTR2G: High-Speed Differential Receiver

The MC10EP17DTR2G is a high-performance differential receiver designed by ON Semiconductor, renowned for their expertise in power and signal management. This particular component is part of the 10E series, which is specifically engineered to meet the rigorous demands of high-speed data communication systems.

Constructed with cutting-edge ECL (Emitter Coupled Logic) technology, the MC10EP17DTR2G boasts exceptional performance characteristics that make it suitable for a variety of applications, including but not limited to, automated test equipment, high-speed networking, and telecommunication infrastructure. This differential receiver is capable of translating a differential ECL logic signal to a single-ended signal with a minimal propagation delay, ensuring rapid and reliable data transmission.

The device features a differential input that includes an internal 50 kΩ pull-down resistor and accepts LVPECL (Low Voltage Positive Emitter Coupled Logic) levels. This allows for easy interfacing with other ECL devices without the need for external biasing components. The MC10EP17DTR2G operates over a wide voltage range of 3.0V to 5.5V, providing flexibility in various system designs and ensuring compatibility with a broad spectrum of power supplies.

One of the key advantages of the MC10EP17DTR2G is its high-speed performance. With a typical propagation delay of only 220 ps, it is an excellent choice for systems that require rapid data processing and minimal signal latency. Furthermore, the device is characterized by a low output skew, which is crucial for maintaining signal integrity in applications where timing precision is critical.

ON Semiconductor has packaged the MC10EP17DTR2G in a space-saving TSSOP-8 (Thin Shrink Small Outline Package) that is ideal for high-density mounting, thus conserving precious board space in compact electronic assemblies. The package is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic products.

In conclusion, the MC10EP17DTR2G from ON Semiconductor is a high-quality differential receiver that offers exceptional speed, precision, and flexibility for advanced electronic systems. Its robust design and superior electrical characteristics make it a reliable choice for engineers seeking to optimize their high-speed data communication applications.

You May Also Be Interested in

ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess