Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 90
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CAN Ethernet I²C IrDA LIN SPI UART/USART USB OTG
Peripherals DMA POR PWM Voltage Detect WDT
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Operating Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Device Package *
Catalog STM32 F1
Win Source Part Number 087389-STM32F107VCT6
Family Name STM32F107VC
Introduction Date December 18, 2008
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F107VCT6 CAD Model

Description

The STM32F107VCT6 is a high-performance microcontroller product from STMicroelectronics, designed to offer a balance between performance, power consumption, and cost. This microcontroller is part of the STM32F1 series, which is based on the ARM Cortex-M3 core, known for its exceptional interrupt handling, reduced complexity, and efficient operation.

With a maximum CPU frequency of 72 MHz, the STM32F107VCT6 provides the computational power needed for complex tasks and real-time operations. It is equipped with a rich set of peripherals and I/Os that make it a versatile choice for applications ranging from industrial control systems to medical devices and IoT solutions.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz.
  • Memory: 256 KB of Flash memory and 64 KB of SRAM, allowing for robust application development.
  • Connectivity: Includes a variety of communication interfaces such as USB OTG, CAN, and Ethernet for comprehensive connectivity options.
  • ADCs and DACs: Features 12-bit analog-to-digital converters and digital-to-analog converters for precise analog signal management.
  • Timers: Multiple timers including general-purpose and advanced-control timers for a wide range of timing and control tasks.
  • Debugging: Integrated debugging and programming capabilities via Serial Wire Debug (SWD) and JTAG interfaces.
  • Power Efficiency: Offers several power-saving modes to ensure efficient operation in low-power applications.
  • Packages: Available in a 100-pin LQFP package, providing ample I/O pins for peripheral connections.

The STM32F107VCT6 is supported by a comprehensive ecosystem, including development tools, software libraries, and community resources, which simplifies the development process and reduces time to market. Its robust feature set, coupled with STMicroelectronics' commitment to longevity and support, makes it an ideal choice for designers looking for a reliable and scalable microcontroller solution.

You May Also Be Interested in

NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5485 $50.0335
24+ $4.2607 $102.2568
37+ $4.1167 $152.3179
53+ $3.8288 $202.9264
68+ $3.6849 $250.5732
85+ $3.5410 $300.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 53,700 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention