Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100E
Packaging Tube
Function Master Reset
Output Type Differential
Number of Elements 1
Number of Bits per Element 5
Clock Frequency 1.1GHz
Operating Supply Voltage 4.2 V ~ 5.7 V
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting SMD
Package 28-LCC (J-Lead)
Win Source Part Number 787611-MC100E452FNG
Popularity Medium
Supply and Demand Status Balance
Family Name MC100E452
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC100E452FNG CAD Model

Description

The MC100E452FNG from ON Semiconductor is a cutting-edge quad serializer/deserializer (SerDes) transceiver designed for high-speed data communication and signal processing applications. This integrated circuit (IC) is part of the 100E series, known for its robust performance and reliability in demanding environments.

The MC100E452FNG operates over a wide frequency range and is capable of handling data rates up to 3.2 Gbps, making it an ideal choice for telecommunications, data processing, and high-speed computing applications. Its quad architecture allows for simultaneous serialization and deserialization of four channels, providing efficient data transfer and reducing system complexity.

This transceiver is built using advanced differential ECL (Emitter Coupled Logic) technology, which ensures high-speed operation and excellent noise immunity. The MC100E452FNG features a fully differential data path, which minimizes the effects of cross-talk and electromagnetic interference (EMI), contributing to the integrity of the transmitted data.

The MC100E452FNG comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint while maintaining good thermal performance. The device also includes various built-in features such as Loss of Signal (LOS) detection, which provides an indication when the input signal is not present, and programmable loopback functionality for system diagnostics and testing.

Key specifications include:

  • Quad SerDes functionality with data rates up to 3.2 Gbps
  • Advanced ECL-based differential signaling for high speed and noise immunity
  • Integrated LOS detection and loopback features for enhanced functionality
  • Operates from a single 5V supply
  • 28-lead PLCC package for a compact system design

The MC100E452FNG is designed to meet the rigorous demands of high-speed data communication, providing designers with a reliable and efficient solution for their data transmission needs. Whether it's for networking equipment, data centers, or high-performance computing, the MC100E452FNG from ON Semiconductor is a top-tier choice for any application requiring fast and accurate data transfer.

You May Also Be Interested in

NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for 74LV574D,118
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1BIT 8XSON
Need more? Email Us
ECAD model for 74AUP2G80GF,115
Harris Corporation
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for CD74FCT273M
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74HCT273DB,112
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ECAD model for 74AHC374D,112
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74HC273DB,112
ON Semiconductor
IC FF D-TYPE SGL 6-BIT 20-PLCC
Need more? Email Us
ECAD model for MC10H176FNG
Nexperia USA Inc.
IC FF JK TYPE DBL 1-BIT 16-SSOP
Need more? Email Us
ECAD model for 74LVC109DB,118
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14SO
Need more? Email Us
ECAD model for HEC4013BT,118

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention