EN
  • EN
  • DE

STM32F103Z6T6

Part No STM32F103Z6T6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708407-STM32F103Z6T6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103Z6T6 CAD Model

Description

STM32F103Z6T6 Microcontroller from STMicroelectronics

The STM32F103Z6T6 is a high-performance ARM Cortex-M3 based microcontroller, brought to you by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is designed to offer the best balance between performance, power consumption, and cost, making it a perfect choice for a wide range of applications in sectors such as industrial control, consumer electronics, and automotive systems.

The STM32F103Z6T6 operates at a frequency of up to 72 MHz and features a comprehensive set of peripherals that enhance the functionality of your designs. It includes a 32-bit RISC core, which provides exceptional computing power while maintaining efficiency in power usage. The device is equipped with a large on-chip memory, featuring up to 32KB of SRAM and 128KB of flash memory, ensuring ample space for complex application code and data storage.

Connectivity is a strong suit of the STM32F103Z6T6, offering multiple communication interfaces such as I2C, SPI, and USART, which are essential for modern embedded systems that require communication with sensors, actuaries, and other microcontrollers or computers. Furthermore, it includes USB 2.0 full-speed compatibility, providing a convenient and fast way to communicate with other USB devices.

The microcontroller also features an array of analog components, including 12-bit ADCs and DACs, which facilitate accurate sensor readings and precise control of analog signals, crucial for applications requiring fine-grained control over physical variables like temperature, pressure, or speed.

For safety-critical applications, the STM32F103Z6T6 comes with built-in features such as a Memory Protection Unit (MPU), which enhances system security by providing access control to the memory. Additionally, it includes a Nested Vectored Interrupt Controller (NVIC) that ensures quick and efficient handling of interrupts, which is vital for maintaining robust and responsive system behavior.

STMicroelectronics provides comprehensive support for the STM32F103Z6T6 with a wide range of development tools, software libraries, and community resources, making it easier for engineers and hobbyists alike to bring their innovative ideas to life. Whether you're designing an advanced industrial control system or a simple DIY project, the STM32F103Z6T6 offers a flexible and powerful platform to base your applications on.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess