EN
  • EN
  • DE

STM32F103VCH6

Part No STM32F103VCH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LFBGA
Manufacturer Package 100-LFBGA (10x10)
Win Source Part Number 708403-STM32F103VCH6
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name STM32F103
Introduction Date April 07, 2008
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM32F103VCH6 CAD Model

Description

STM32F103VCH6 Microcontroller Overview

The STM32F103VCH6 is a performance-driven microcontroller that comes from the reputable STM32 family, manufactured by STMicroelectronics. This microcontroller is built around the high-performance ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz. The device features a high-density memory integration with 256 KB of Flash memory and 48 KB of SRAM, making it suitable for embedded applications requiring substantial code storage and efficient data management.

This microcontroller is designed to deliver the perfect balance between performance, power consumption, and cost. It includes a comprehensive set of peripherals that can be used for a wide range of applications such as motor control, industrial automation, medical devices, and consumer electronics. The STM32F103VCH6 supports an extensive interrupt and DMA request management that allows for a flexible and efficient use of the CPU, thereby reducing the overhead of peripheral data management.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC
  • Operating Frequency: Up to 72 MHz
  • Flash Memory: 256 KB
  • SRAM: 48 KB
  • Supply Voltage: 2.0 to 3.6 V
  • Timers: Multiple 16-bit and 32-bit timers
  • Communication Interfaces: I2C, SPI, USART, USB, and CAN
  • 12-bit Analog-to-Digital Converters (ADCs)
  • Debugging: Serial Wire Debug (SWD) & JTAG interfaces
  • Up to 37 GPIOs with external interrupt capability

The STM32F103VCH6 also offers robust I/O capabilities, with up to 37 general-purpose I/O pins, all of which can be mapped to 16 external interrupt vectors. The device includes several communication interfaces, such as I2C, SPI, USART, USB, and CAN, allowing for versatile connectivity options. The integration of multiple 12-bit ADCs enables precise analog signal measurement for complex applications.

For development and debugging purposes, the microcontroller supports both Serial Wire Debug (SWD) and JTAG interfaces, ensuring a streamlined and efficient workflow for developers. The STM32F103VCH6 operates within a supply voltage range of 2.0 to 3.6 volts, catering to low-power requirements while maintaining a robust performance.

Overall, the STM32F103VCH6 from STMicroelectronics is a highly capable microcontroller that offers a rich set of features and peripherals, making it an excellent choice for high-demand embedded system applications.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9405 $59.7025
11+ $9.7973 $107.7703
16+ $9.4912 $151.8592
22+ $9.1850 $202.0700
29+ $8.8788 $257.4852
38+ $7.9604 $302.4952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,323 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess