EN
  • EN
  • DE

STM32F103RCY6CTR

Part No STM32F103RCY6CTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 48K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-WLCSP (4.4x4.4)
Win Source Part Number 038438-STM32F103RCY6CTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F103RCY6CTR CAD Model

Description

The STM32F103RCY6CTR is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer STMicroelectronics, which is part of their STM32F1 series. This high-performance MCU is based on the ARM Cortex-M3 processor core, which operates at a frequency of up to 72 MHz, delivering the perfect balance between performance and power consumption.

With its robust architecture and rich set of peripherals, the STM32F103RCY6CTR is designed to cater to a wide range of applications, including industrial control, medical equipment, consumer electronics, and more. It is equipped with 256 KB of flash memory and 48 KB of SRAM, providing ample space for complex applications and software stacks.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency.
  • Memory: 256 KB of flash memory and 48 KB of SRAM for program and data storage.
  • I/O Ports: A variety of input/output ports including GPIOs, ADCs, DACs, UARTs, SPI, I2C, and more for versatile connectivity options.
  • Debugging: Integrated debug mode and serial wire debug (SWD) & JTAG interfaces.
  • Advanced Peripherals: Advanced control timer, general-purpose timers, and PWM outputs for precise timing and control.
  • Power Efficiency: Multiple power-saving modes including Stop, Standby, and Sleep modes to ensure efficient operation.
  • Robust Design: Wide operating voltage range (2.0 to 3.6 V) and industrial temperature range from -40°C to +85°C.
  • Packaging: Available in a 64-pin LQFP package, suitable for space-constrained applications.
  • Connectivity: USB 2.0 full-speed interface and CAN interface for advanced communication protocols.

The STM32F103RCY6CTR also boasts a comprehensive set of safety features, including a Memory Protection Unit (MPU) that enhances the application security, a Nested Vectored Interrupt Controller (NVIC) for fast and efficient handling of interrupts, and a range of built-in hardware diagnostics to ensure reliable operation under various conditions.

Developers can take advantage of the extensive STM32 ecosystem, which includes a variety of development tools, software libraries, and community support, making it easier to bring products to market quickly. The STM32F103RCY6CTR is fully supported by the STMicroelectronics software development environment, including the STM32CubeMX configuration tool and the STM32CubeIDE integrated development environment.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8914 $57.9410
160+ $0.7315 $117.0400
245+ $0.7086 $173.6070
340+ $0.6858 $233.1720
440+ $0.6630 $291.7200
585+ $0.5944 $347.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess